Texas Instruments Datasheets for Shift Registers
Shift registers are sequential logic circuits that are used to store and move data. They accept binary inputs from one serial or parallel source and then shift the data through a chain of flip-flops, one bit at time.
Shift Registers: Learn more
| Product Name | Notes |
|---|---|
| 16-Bit Shift Registers 24-CDIP -55 to 125 | |
| 16-Bit Shift Registers 28-LCCC -55 to 125 | |
| 4-Bit Bidirectional Universal Shift Registers 16-CDIP -55 to 125 | |
| 4-Bit Bidirectional Universal Shift Registers 16-CFP -55 to 125 | |
| 4-Bit Bidirectional Universal Shift Registers 20-LCCC -55 to 125 | |
| 4-Bit Parallel-Access Shift Registers 16-CDIP -55 to 125 | |
| 4-Bit Parallel-Access Shift Registers 16-CFP -55 to 125 | |
| 4-Bit Parallel-Access Shift Registers 20-LCCC -55 to 125 | |
| 8-Bit Parallel-Out Serial Shift Registers 14-CDIP -55 to 125 | |
| 8-Bit Parallel-Out Serial Shift Registers 14-CFP -55 to 125 | |
| 8-Bit Parallel-Out Serial Shift Registers 20-LCCC -55 to 125 | |
| 8-Bit Shift Registers 14-CDIP -55 to 125 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-CDIP -55 to 125 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-SO -40 to 125 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125 | |
| 8-Bit Shift Registers With 3-State Output Registers 16-VQFN -40 to 125 | |
| 8-Bit Shift Registers With 3-State Output Registers 20-LCCC -55 to 125 | |
| 8-Bit Shift Registers With Input Latches 16-CDIP -55 to 125 | |
| 8-Bit Shift Registers With Input Latches 16-CFP -55 to 125 | |
| 8-Bit Shift Registers With Input Latches 20-LCCC -55 to 125 | |
| 8-Bit Shift Registers With Output Latches 16-CDIP -55 to 125 | |
| 8-Bit Shift Registers With Output Latches 16-CFP -55 to 125 | |
| 8-Bit Shift Registers With Output Latches 20-LCCC -55 to 125 | |
| 8-Bit Universal Shift/Storage Registers 20-CDIP -55 to 125 | |
| 8-Bit Universal Shift/Storage Registers 20-CFP -55 to 125 | |
| 8-Bit Universal Shift/Storage Registers 20-LCCC -55 to 125 | |
| 8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-CDIP -55 to 125 | |
| 8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-CFP -55 to 125 | |
| 8-Bit Universal Shift/Storage Registers With 3-State Outputs 20-LCCC -55 to 125 | |
| 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs 20-CDIP -55 to 125 | |
| 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs 20-CFP -55 to 125 | |
| 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs 20-LCCC -55 to 125 | |
| Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 125 | |
| Automotive Catalog 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85 | |
| Automotive Catalog Serial-To-Parallel Interface 20-TSSOP -40 to 125 | |
| Enhanced Product 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125 | |
| Enhanced Product 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85 | |
| Enhanced Product 8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125 | |
| Enhanced Product 8-Bit Shift Registers With 3-State Output Registers 16-TSSOP -40 to 85 | |
| Enhanced Product Parallel-Load 8-Bit Shift Registers 16-TSSOP -55 to 125 | |
| Parallel-Load 8-Bit Shift Registers 16-CDIP -55 to 125 | |
| Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125 | |
| Parallel-Load 8-Bit Shift Registers 20-LCCC -55 to 125 | |
| Serial-To-Parallel Interface 20-PDIP -40 to 85 | |
| Serial-To-Parallel Interface 20-TSSOP -40 to 85 |
| << Prev |