Texas Instruments SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164DR

Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC164 8-Bit Parallel-Out Serial Shift Registers - SN74HC164DR - Texas Instruments
Dallas, TX, United States
SN74HC164 8-Bit Parallel-Out Serial Shift Registers
SN74HC164DR
SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164DR
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125

8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC164DR - 006843-SN74HC164DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC164DR
006843-SN74HC164DR
Logic - Logic - Shift Registers - SN74HC164DR 006843-SN74HC164DR
Manufacturer: Texas Instruments Win Source Part Number: 006843-SN74HC164DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC164 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): M74HC164M1; 74HC164S14-13; 74HC164D-Q100J; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Consumer Electronics, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 006843-SN74HC164DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC164
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): M74HC164M1; 74HC164S14-13; 74HC164D-Q100J;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Consumer Electronics, Imaging, Video & Vision

Buy Now Datasheet
 - 526713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
Shift Registers - 296-14838-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14838-6-ND
Shift Registers 296-14838-6-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-14838-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14838-1-ND
Shift Registers 296-14838-1-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-14838-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14838-2-ND
Shift Registers 296-14838-2-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - SN74HC164DR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC164DR
Shift Registers SN74HC164DR
IC 8BIT SERIAL SHIFT REG 14-SOIC

IC 8BIT SERIAL SHIFT REG 14-SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
SN74HC164DR
Logic ICs >> Shifting Register SN74HC164DR
8 2V~6V 1 Serialtoparallel SOIC-14-150mil Shifting Register ROHS

8 2V~6V 1 Serialtoparallel SOIC-14-150mil Shifting Register ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC164DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC164DR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC164DR
IC 8BIT SERIAL SHIFT REG 14-SOIC

IC 8BIT SERIAL SHIFT REG 14-SOIC

Supplier's Site
Shift Registers - SN74HC164DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC164DR
Shift Registers SN74HC164DR
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Shift Registers - SN74HC164DR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC164DR
Logic - Shift Registers SN74HC164DR
IC 8BIT SERIAL SHIFT REG 14-SOIC

IC 8BIT SERIAL SHIFT REG 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC164DR 006843-SN74HC164DR 526713 296-14838-6-ND SN74HC164DR SN74HC164DR SN74HC164DR SN74HC164DR SN74HC164DR
Product Name SN74HC164 8-Bit Parallel-Out Serial Shift Registers Logic - Logic - Shift Registers - SN74HC164DR Shift Registers Shift Registers Logic ICs >> Shifting Register Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 2 2 V ~ 6 V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V 2V ~ 6V 2V~6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; 14-SOIC SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC HCMOS
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
7 suppliers
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015E - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
7 suppliers
Shift Registers - 95H00DC - Quarktwin Technology Ltd.
View Details
2 suppliers