Texas Instruments SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164N

Description
8-Bit Parallel-Out Serial Shift Registers 14-PDIP -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC164 8-Bit Parallel-Out Serial Shift Registers - SN74HC164N - Texas Instruments
Dallas, TX, United States
SN74HC164 8-Bit Parallel-Out Serial Shift Registers
SN74HC164N
SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164N
8-Bit Parallel-Out Serial Shift Registers 14-PDIP -40 to 125

8-Bit Parallel-Out Serial Shift Registers 14-PDIP -40 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC164N - 082303-SN74HC164N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC164N
082303-SN74HC164N
Logic - Logic - Shift Registers - SN74HC164N 082303-SN74HC164N
Manufacturer: Texas Instruments Win Source Part Number: 082303-SN74HC164N Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Consumer Electronics, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 082303-SN74HC164N
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Consumer Electronics, Imaging, Video & Vision

Buy Now Datasheet
Shift Registers - 296-8248-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-8248-5-ND
Shift Registers 296-8248-5-ND
Shift Shift Register 1 Element 8 Bit 14-PDIP

Shift Shift Register 1 Element 8 Bit 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC164N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC164N
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC164N
IC 8-BIT SHIFT REGISTER 14-DIP

IC 8-BIT SHIFT REGISTER 14-DIP

Supplier's Site
Ic, Shift Register, Dip14, 7V; Logic Family / Base Number Texas Instruments - 26AJ9375 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Shift Register, Dip14, 7V; Logic Family / Base Number Texas Instruments
26AJ9375
Ic, Shift Register, Dip14, 7V; Logic Family / Base Number Texas Instruments 26AJ9375
IC, SHIFT REGISTER, DIP14, 7V; Logic Family / Base Number:74HC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:2V; RoHS Compliant: Yes

IC, SHIFT REGISTER, DIP14, 7V; Logic Family / Base Number:74HC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:2V; RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Shifting Register
SN74HC164N
Logic ICs >> Shifting Register SN74HC164N
8 2V~6V 1 Serialtoparallel DIP-14 Shifting Register ROHS

8 2V~6V 1 Serialtoparallel DIP-14 Shifting Register ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC164N
Counter Shift Registers SN74HC164N
Counter Shift Registers 8-Bit Parallel-Out SerialShift Register

Counter Shift Registers 8-Bit Parallel-Out SerialShift Register

Buy Now Datasheet
Shift Registers - SN74HC164N - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC164N
Shift Registers SN74HC164N
IC 8-BIT SHIFT REGISTER 14-DIP

IC 8-BIT SHIFT REGISTER 14-DIP

Supplier's Site Datasheet
Shift Registers - SN74HC164N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC164N
Shift Registers SN74HC164N
Shift Shift Register 1 Element 8 Bit 14-PDIP

Shift Shift Register 1 Element 8 Bit 14-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC164N 082303-SN74HC164N 296-8248-5-ND SN74HC164N 26AJ9375 SN74HC164N SN74HC164N SN74HC164N SN74HC164N
Product Name SN74HC164 8-Bit Parallel-Out Serial Shift Registers Logic - Logic - Shift Registers - SN74HC164N Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Ic, Shift Register, Dip14, 7V; Logic Family / Base Number Texas Instruments Logic ICs >> Shifting Register Counter Shift Registers Shift Registers Shift Registers
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 2V~6V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,TSSOP SOP; Other; 14-SOP DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" DIP DIP; Other; 14-DIP (0.300", 7.62mm) DIP; Other; 14-DIP (0.300\", 7.62mm)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - CD74HC4094PWR-E - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP; Other; TSSOP16
Logic Family CMOS
View Details
2 suppliers
Shift Registers - 54LS164DMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
4 suppliers