Texas Instruments SN74HC165-EP Enhanced Product 8-Bit Parallel-Load Shift Registers SN74HC165QPWREP

Description
Enhanced Product 8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Enhanced Product 8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC165-EP Enhanced Product 8-Bit Parallel-Load Shift Registers - SN74HC165QPWREP - Texas Instruments
Dallas, TX, United States
SN74HC165-EP Enhanced Product 8-Bit Parallel-Load Shift Registers
SN74HC165QPWREP
SN74HC165-EP Enhanced Product 8-Bit Parallel-Load Shift Registers SN74HC165QPWREP
Enhanced Product 8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125

Enhanced Product 8-Bit Parallel-Load Shift Registers 16-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC165QPWREP - 795004-SN74HC165QPWREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC165QPWREP
795004-SN74HC165QPWREP
Logic - Logic - Shift Registers - SN74HC165QPWREP 795004-SN74HC165QPWREP
Manufacturer: Texas Instruments Win Source Part Number: 795004-SN74HC165QPWR EP Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Complementary Operating Supply Voltage: 2 V ~ 6 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC165 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MM74HC165MTCX_NL; MM74HC165MTC_Q; MM74HC165MTC_NL; MM74HC165MTC; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795004-SN74HC165QPWREP
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Complementary
Operating Supply Voltage: 2 V ~ 6 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC165
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MM74HC165MTCX_NL; MM74HC165MTC_Q; MM74HC165MTC_NL; MM74HC165MTC;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 296-22298-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-22298-2-ND
Shift Registers 296-22298-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-22298-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-22298-1-ND
Shift Registers 296-22298-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-22298-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-22298-6-ND
Shift Registers 296-22298-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
 - SN74HC165QPWREP - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC165QPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC165QPWREP
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC165QPWREP
IC 8BIT SHIFT REGISTER 16-TSSOP

IC 8BIT SHIFT REGISTER 16-TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC165QPWREP
Counter Shift Registers SN74HC165QPWREP
Counter Shift Registers Mil Enhance 8B Para Load Shift

Counter Shift Registers Mil Enhance 8B Para Load Shift

Buy Now Datasheet
Logic - Shift Registers - SN74HC165QPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC165QPWREP
Logic - Shift Registers SN74HC165QPWREP
IC 8BIT SHIFT REGISTER 16-TSSOP

IC 8BIT SHIFT REGISTER 16-TSSOP

Supplier's Site Datasheet
Shift Registers - SN74HC165QPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC165QPWREP
Shift Registers SN74HC165QPWREP
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC165QPWREP 795004-SN74HC165QPWREP 296-22298-2-ND SN74HC165QPWREP SN74HC165QPWREP SN74HC165QPWREP SN74HC165QPWREP SN74HC165QPWREP
Product Name SN74HC165-EP Enhanced Product 8-Bit Parallel-Load Shift Registers Logic - Logic - Shift Registers - SN74HC165QPWREP Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Package Type Other; SOIC,TSSOP SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; TSSOP16 SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; HC CMOS
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS299 8-Bit Universal Shift/Storage Registers - 78024012A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 100341WFQMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.400, 10.16mm)
View Details
2 suppliers
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164EE4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
2 suppliers