Texas Instruments SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165DBR

Description
8-Bit Parallel-Load Shift Registers 16-SSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC165 8-Bit Parallel-Load Shift Registers - SN74HC165DBR - Texas Instruments
Dallas, TX, United States
SN74HC165 8-Bit Parallel-Load Shift Registers
SN74HC165DBR
SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165DBR
8-Bit Parallel-Load Shift Registers 16-SSOP -40 to 125

8-Bit Parallel-Load Shift Registers 16-SSOP -40 to 125

Buy Now Datasheet
Shift Registers - 296-23151-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-23151-1-ND
Shift Registers 296-23151-1-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Shift Registers - 296-23151-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-23151-2-ND
Shift Registers 296-23151-2-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Shift Registers - 296-23151-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-23151-6-ND
Shift Registers 296-23151-6-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC165DBR - 125504-SN74HC165DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC165DBR
125504-SN74HC165DBR
Logic - Logic - Shift Registers - SN74HC165DBR 125504-SN74HC165DBR
Manufacturer: Texas Instruments Win Source Part Number: 125504-SN74HC165DBR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 125504-SN74HC165DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
SN74HC165DBR
Logic ICs >> Shifting Register SN74HC165DBR
2V~6V ParallelorSerialtoSe rial SSOP-16-208mil Shifting Register ROHS

2V~6V ParallelorSerialtoSerial SSOP-16-208mil Shifting Register ROHS

Supplier's Site Datasheet
Logic - Shift Registers - SN74HC165DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC165DBR
Logic - Shift Registers SN74HC165DBR
IC 8BIT SHIFT REGISTER 16-SSOP

IC 8BIT SHIFT REGISTER 16-SSOP

Supplier's Site Datasheet
Shift Registers - SN74HC165DBR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC165DBR
Shift Registers SN74HC165DBR
IC 8BIT SHIFT REGISTER 16-SSOP

IC 8BIT SHIFT REGISTER 16-SSOP

Supplier's Site Datasheet
Shift Registers - SN74HC165DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC165DBR
Shift Registers SN74HC165DBR
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC165DBR
Counter Shift Registers SN74HC165DBR
Counter Shift Registers 8-Bit Parallel-Load Shift Register

Counter Shift Registers 8-Bit Parallel-Load Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC165DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC165DBR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC165DBR
IC 8BIT SHIFT REGISTER 16-SSOP

IC 8BIT SHIFT REGISTER 16-SSOP

Supplier's Site
IC 8BIT SHIFT REGISTER 16-SSOP - 815-SN74HC165DBR - Utmel Electronic Limited
Hong Kong, China
IC 8BIT SHIFT REGISTER 16-SSOP
815-SN74HC165DBR
IC 8BIT SHIFT REGISTER 16-SSOP 815-SN74HC165DBR
IC 8BIT SHIFT REGISTER 16-SSOP

IC 8BIT SHIFT REGISTER 16-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC165DBR 296-23151-1-ND 125504-SN74HC165DBR SN74HC165DBR SN74HC165DBR SN74HC165DBR SN74HC165DBR SN74HC165DBR SN74HC165DBR 815-SN74HC165DBR
Product Name SN74HC165 8-Bit Parallel-Load Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74HC165DBR Logic ICs >> Shifting Register Logic - Shift Registers Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers IC 8BIT SHIFT REGISTER 16-SSOP
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2V~6V 2V ~ 6V 2V ~ 6V 5V; 5V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; Other; 16-SSOP SSOP SSOP; Other; 16-SSOP (0.209", 5.30mm Width) SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) SSOP SSOP; Other; 16-SSOP (0.209, 5.30mm Width)
Logic Family CMOS; HC CMOS; CMOS
Clock Frequency 28 MHz 25 MHz
Propagation Delay 38 ns 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LS670PC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; PDIP; Other; PDIP16
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 9300FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CFlatpack
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - CAVC8T245QRHLRQ1 - 012677-CAVC8T245QRHLRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 24-VQFN (5.5x3.5)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54LS595 8-Bit Shift Registers With Output Latches - 5962-8671701EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers