Texas Instruments SN74HC594 8-Bit Shift Registers With Output Registers SN74HC594D

Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC594 8-Bit Shift Registers With Output Registers - SN74HC594D - Texas Instruments
Dallas, TX, United States
SN74HC594 8-Bit Shift Registers With Output Registers
SN74HC594D
SN74HC594 8-Bit Shift Registers With Output Registers SN74HC594D
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
Shift Registers - 296-26484-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26484-5-ND
Shift Registers 296-26484-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257082-SN74HC594D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257082-SN74HC594D
Integrated Circuits (ICs) - Logic - Shift Registers 1257082-SN74HC594D
Win Source Part Number: 1257082-SN74HC594D Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC594DE4,SN74HC5 94DG4,Q2145177,296-2 6484-5,-SN74HC594DE4 R,SN74HC594DE4,SN74H C594DG4,-296-26484-5 ,-SN74HC594DG4R,-SN7 4HC594DE4,SN74HC594D ,-296-26484-5,-SN74H C594DG4 Base Product Number: 74HC594

Win Source Part Number: 1257082-SN74HC594D
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC594DE4,SN74HC594DG4,Q2145177,296-26484-5,-SN74HC594DE4R,SN74HC594DE4,SN74HC594DG4,-296-26484-5,-SN74HC594DG4R,-SN74HC594DE4,SN74HC594D,-296-26484-5,-SN74HC594DG4
Base Product Number: 74HC594

Buy Now Datasheet
 - 526662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
8 Bit Sipo Shift Register, Soic-16; Logi; Msl Texas Instruments - 37AJ1119 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Sipo Shift Register, Soic-16; Logi; Msl Texas Instruments
37AJ1119
8 Bit Sipo Shift Register, Soic-16; Logi; Msl Texas Instruments 37AJ1119
8 BIT SIPO SHIFT REGISTER, SOIC-16; LOGI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

8 BIT SIPO SHIFT REGISTER, SOIC-16; LOGI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Shift Registers - SN74HC594D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC594D
Shift Registers SN74HC594D
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC594D
Counter Shift Registers SN74HC594D
Counter Shift Registers 8bit Shift

Counter Shift Registers 8bit Shift

Buy Now Datasheet
Logic - Shift Registers - SN74HC594D - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC594D
Logic - Shift Registers SN74HC594D
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC594D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC594D
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC594D
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC594D 296-26484-5-ND 1257082-SN74HC594D 526662 37AJ1119 SN74HC594D SN74HC594D SN74HC594D SN74HC594D
Product Name SN74HC594 8-Bit Shift Registers With Output Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers 8 Bit Sipo Shift Register, Soic-16; Logi; Msl Texas Instruments Shift Registers Counter Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CMOS; HC HCMOS
Clock Frequency 28 MHz
Propagation Delay 31 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299MG4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
Logic - Logic - Translators, Level Shifters - 74LVC8T245RHLRG4 - 765781-74LVC8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Shift Registers - CD74HC4094M96E4 - 1120483-CD74HC4094M96E4 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SOIC; Other; SOIC
Number of units in IC 1
View Details