Texas Instruments SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165NSRG4

Description
8-Bit Parallel-Load Shift Registers 16-SO -40 to 125
Request a Quote
Description
8-Bit Parallel-Load Shift Registers 16-SO -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC165 is an 8-bit parallel-load shift register that converts parallel data to serial output, featuring complementary serial outputs, gated clock inputs, and direct parallel load capability. It operates over a 2V to 6V supply range with a maximum static power consumption of 80 µA, and provides ±4-mA output drive at 5V. The device is available in a 16-pin SOP package measuring 8.20mm × 9.90mm, and supports operating temperatures from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The SN74HC165 is an 8-bit parallel-load shift register that converts parallel data to serial output, featuring complementary serial outputs, gated clock inputs, and direct parallel load capability. It operates over a 2V to 6V supply range with a maximum static power consumption of 80 µA, and provides ±4-mA output drive at 5V. The device is available in a 16-pin SOP package measuring 8.20mm × 9.90mm, and supports operating temperatures from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74HC165 8-Bit Parallel-Load Shift Registers - SN74HC165NSRG4 - Texas Instruments
Dallas, TX, United States
SN74HC165 8-Bit Parallel-Load Shift Registers
SN74HC165NSRG4
SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165NSRG4
8-Bit Parallel-Load Shift Registers 16-SO -40 to 125

8-Bit Parallel-Load Shift Registers 16-SO -40 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC165NSRG4 - 1094962-SN74HC165NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC165NSRG4
1094962-SN74HC165NSRG4
Logic - Logic - Shift Registers - SN74HC165NSRG4 1094962-SN74HC165NSRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094962-SN74HC165NSR G4 Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Weight: 200.686274 mg Number of Bits: 8 Direction: Unidirectional Number of Pins: 16 Propagation Delay: 30 ns Categories: Logic - Shift Registers Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 190 ns Logic Function: OR, Shift Register Number of Input Lines: 9 Number of Output Lines: 1

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094962-SN74HC165NSRG4
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits per Element: 8
Weight: 200.686274 mg
Number of Bits: 8
Direction: Unidirectional
Number of Pins: 16
Propagation Delay: 30 ns
Categories: Logic - Shift Registers
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 190 ns
Logic Function: OR, Shift Register
Number of Input Lines: 9
Number of Output Lines: 1

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Shift Registers Shift Registers
Product Number SN74HC165NSRG4 1094962-SN74HC165NSRG4
Product Name SN74HC165 8-Bit Parallel-Load Shift Registers Logic - Logic - Shift Registers - SN74HC165NSRG4
Supply Voltage 2 5 V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOP; Other; SOP
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVC4T245QRGYRQ1 - 076152-74AVC4T245QRGYRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 16-VQFN (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Shift Registers - 54178DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
7 suppliers
CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BM - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers