Texas Instruments SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164NSR

Description
8-Bit Parallel-Out Serial Shift Registers 14-SO -40 to 125
Request a Quote
Description
8-Bit Parallel-Out Serial Shift Registers 14-SO -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8-Bit parallel-out serial shift registers with AND-gated serial inputs and asynchronous clear, available in a 14-SOP package measuring 10.30mm × 5.30mm, operating from -40°C to 125°C with a supply voltage range of 2V to 6V, typical propagation delay of 20ns, and ±4-mA output drive at 5V.

Datasheet Summary
Powered by GS/AI

8-Bit parallel-out serial shift registers with AND-gated serial inputs and asynchronous clear, available in a 14-SOP package measuring 10.30mm × 5.30mm, operating from -40°C to 125°C with a supply voltage range of 2V to 6V, typical propagation delay of 20ns, and ±4-mA output drive at 5V.

Suppliers

Company
Product
Description
Supplier Links
SN74HC164 8-Bit Parallel-Out Serial Shift Registers - SN74HC164NSR - Texas Instruments
Dallas, TX, United States
SN74HC164 8-Bit Parallel-Out Serial Shift Registers
SN74HC164NSR
SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164NSR
8-Bit Parallel-Out Serial Shift Registers 14-SO -40 to 125

8-Bit Parallel-Out Serial Shift Registers 14-SO -40 to 125

Buy Now Datasheet
Shift Registers - 296-31792-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31792-6-ND
Shift Registers 296-31792-6-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Shift Registers - 296-31792-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31792-1-ND
Shift Registers 296-31792-1-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Shift Registers - 296-31792-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31792-2-ND
Shift Registers 296-31792-2-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC164NSR - 006844-SN74HC164NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC164NSR
006844-SN74HC164NSR
Logic - Logic - Shift Registers - SN74HC164NSR 006844-SN74HC164NSR
Manufacturer: Texas Instruments Win Source Part Number: 006844-SN74HC164NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006844-SN74HC164NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - SN74HC164NSR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC164NSR
Shift Registers SN74HC164NSR
IC SHIFT REGISTER 8BIT 14SO

IC SHIFT REGISTER 8BIT 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC164NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC164NSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC164NSR
IC SHIFT REGISTER 8BIT 14SO

IC SHIFT REGISTER 8BIT 14SO

Supplier's Site
Shift Registers - SN74HC164NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC164NSR
Shift Registers SN74HC164NSR
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Logic - Shift Registers - SN74HC164NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC164NSR
Logic - Shift Registers SN74HC164NSR
IC SHIFT REGISTER 8BIT 14SO

IC SHIFT REGISTER 8BIT 14SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC164NSR
Counter Shift Registers SN74HC164NSR
Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC164NSR 296-31792-6-ND 006844-SN74HC164NSR SN74HC164NSR SN74HC164NSR SN74HC164NSR SN74HC164NSR SN74HC164NSR
Product Name SN74HC164 8-Bit Parallel-Out Serial Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74HC164NSR Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Counter Shift Registers
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" SOP; Other; 14-SOP SOIC; Other; 14-SOIC (0.209", 5.30mm Width) SOIC SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094MT - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD4014B-MIL CMOS 8-Stage Static Shift Register - CD4014BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers
Logic - Logic - Translators, Level Shifters - CD40109BPWR - 1159552-CD40109BPWR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54S194 4-Bit Bidirectional Universal Shift Registers - 7604001FA - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 4.5
View Details
3 suppliers