Texas Instruments Logic - Logic - Translators, Level Shifters - SN74GTL2014PWR SN74GTL2014PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1041968-SN74GTL2014P WR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 4 Input Signal: LVTTL Output Signal: GTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1041968-SN74GTL2014P WR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 4 Input Signal: LVTTL Output Signal: GTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74GTL2014PWR - 1041968-SN74GTL2014PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74GTL2014PWR
1041968-SN74GTL2014PWR
Logic - Logic - Translators, Level Shifters - SN74GTL2014PWR 1041968-SN74GTL2014PWR
Manufacturer: Texas Instruments Win Source Part Number: 1041968-SN74GTL2014P WR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 4 Input Signal: LVTTL Output Signal: GTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1041968-SN74GTL2014PWR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 4
Input Signal: LVTTL
Output Signal: GTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1041968-SN74GTL2014PWR
Product Name Logic - Logic - Translators, Level Shifters - SN74GTL2014PWR
Output Characteristics Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC195 4-Bit Parallel-Access Shift Registers - 5962-86827012A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details