Texas Instruments SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595NSR

Description
8-Bit Shift Registers With 3-State Output Registers 16-SO -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC595 8-Bit Shift Registers With 3-State Output Registers - SN74HC595NSR - Texas Instruments
Dallas, TX, United States
SN74HC595 8-Bit Shift Registers With 3-State Output Registers
SN74HC595NSR
SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595NSR
8-Bit Shift Registers With 3-State Output Registers 16-SO -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-SO -40 to 85

Buy Now Datasheet
Shift Registers - 296-26485-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26485-2-ND
Shift Registers 296-26485-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-26485-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26485-1-ND
Shift Registers 296-26485-1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-26485-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26485-6-ND
Shift Registers 296-26485-6-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
 - SN74HC595NSR - Rochester Electronics
Newburyport, MA, United States
SN74HC595 8-Bit Shift Registers With 3-State Output Registers

SN74HC595 8-Bit Shift Registers With 3-State Output Registers

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SN74HC595NSR - 1254692-SN74HC595NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC595NSR
1254692-SN74HC595NSR
Logic - Logic - Shift Registers - SN74HC595NSR 1254692-SN74HC595NSR
Manufacturer: Texas Instruments Win Source Part Number: 1254692-SN74HC595NSR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Tri-State Operating Supply Voltage: 2 V ~ 6 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): MM74HC595SJ_Q; MM74HC595SJX; MM74HC595SJ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254692-SN74HC595NSR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 2 V ~ 6 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC595
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): MM74HC595SJ_Q; MM74HC595SJX; MM74HC595SJ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC595NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC595NSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC595NSR
IC SHIFT REGISTER 8BIT 16SO

IC SHIFT REGISTER 8BIT 16SO

Supplier's Site
Shift Registers - SN74HC595NSR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC595NSR
Shift Registers SN74HC595NSR
IC SHIFT REGISTER 8BIT 16SO

IC SHIFT REGISTER 8BIT 16SO

Supplier's Site Datasheet
Shift Registers - SN74HC595NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC595NSR
Shift Registers SN74HC595NSR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC595NSR
Counter Shift Registers SN74HC595NSR
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Logic - Shift Registers - SN74HC595NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC595NSR
Logic - Shift Registers SN74HC595NSR
IC SHIFT REGISTER 8BIT 16SO

IC SHIFT REGISTER 8BIT 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC595NSR 296-26485-2-ND SN74HC595NSR 1254692-SN74HC595NSR SN74HC595NSR SN74HC595NSR SN74HC595NSR SN74HC595NSR SN74HC595NSR
Product Name SN74HC595 8-Bit Shift Registers With 3-State Output Registers Shift Registers Logic - Logic - Shift Registers - SN74HC595NSR Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State 3-State Tri-State Tri-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOP; Other; SOP16 SOIC SOIC SOIC; Other; 16-SOIC (0.209", 5.30mm Width) SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCB164245GRG4 - 1131153-74AVCB164245GRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164ME4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
2 suppliers
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165ME4 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
2 suppliers
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165M - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
9 suppliers