Texas Instruments SN74LS595 Serial-in shift registers with output registers SN74LS595N

Description
Serial-in shift registers with output registers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Serial-in shift registers with output registers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS595 Serial-in shift registers with output registers - SN74LS595N - Texas Instruments
Dallas, TX, United States
SN74LS595 Serial-in shift registers with output registers
SN74LS595N
SN74LS595 Serial-in shift registers with output registers SN74LS595N
Serial-in shift registers with output registers 16-PDIP 0 to 70

Serial-in shift registers with output registers 16-PDIP 0 to 70

Buy Now Datasheet
 - SN74LS595N - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP16

Serial In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP16

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SN74LS595N - 082352-SN74LS595N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LS595N
082352-SN74LS595N
Logic - Logic - Shift Registers - SN74LS595N 082352-SN74LS595N
Manufacturer: Texas Instruments Win Source Part Number: 082352-SN74LS595N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN74LS595NSR; SN74LS595NE4; SN74LS595N3; SN74LS595N; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082352-SN74LS595N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN74LS595NSR; SN74LS595NE4; SN74LS595N3; SN74LS595N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-15070-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-15070-5-ND
Shift Registers 296-15070-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
 - 637933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = LS Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.75 V Maximum Operating Supply Voltage = 5.25 V

Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LS
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V

Supplier's Site
 - 637933P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = LS Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.75 V Maximum Operating Supply Voltage = 5.25 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LS
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS595N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS595N
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS595N
IC 8BIT SHFT REG OUT LTCH 16DIP

IC 8BIT SHFT REG OUT LTCH 16DIP

Supplier's Site
Shift Registers - SN74LS595N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS595N
Shift Registers SN74LS595N
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LS595N
Counter Shift Registers SN74LS595N
Counter Shift Registers Serial-in shift Register

Counter Shift Registers Serial-in shift Register

Buy Now Datasheet
Logic, 8Bit Shft Reg Out Ltch, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1162 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8Bit Shft Reg Out Ltch, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1162
Logic, 8Bit Shft Reg Out Ltch, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1162
LOGIC, 8BIT SHFT REG OUT LTCH, 16DIP; Logic Family / Base Number:74LS595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, 8BIT SHFT REG OUT LTCH, 16DIP; Logic Family / Base Number:74LS595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - SN74LS595N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS595N
Logic - Shift Registers SN74LS595N
IC 8BIT SHFT REG OUT LTCH 16DIP

IC 8BIT SHFT REG OUT LTCH 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS595N SN74LS595N 082352-SN74LS595N 296-15070-5-ND 637933 SN74LS595N SN74LS595N SN74LS595N 37AJ1162 SN74LS595N
Product Name SN74LS595 Serial-in shift registers with output registers Logic - Logic - Shift Registers - SN74LS595N Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Logic, 8Bit Shft Reg Out Ltch, 16Dip; Logic Family / Base Number Texas Instruments Logic - Shift Registers
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5V 4.75V ~ 5.25V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC DIP; PDIP; Other; PDIP16 DIP; PDIP; Other; 16-PDIP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" PDIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family TTL; LS TTL TTL
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4014B CMOS 8-Stage Static Shift Register - CD4014BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162652ATPVCT - 1008069-74FCT162652ATPVCT - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details