Texas Instruments SN74LS595 Serial-in shift registers with output registers SN74LS595D

Description
Serial-in shift registers with output registers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Serial-in shift registers with output registers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS595 Serial-in shift registers with output registers - SN74LS595D - Texas Instruments
Dallas, TX, United States
SN74LS595 Serial-in shift registers with output registers
SN74LS595D
SN74LS595 Serial-in shift registers with output registers SN74LS595D
Serial-in shift registers with output registers 16-SOIC 0 to 70

Serial-in shift registers with output registers 16-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1095117-SN74LS595D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1095117-SN74LS595D
Integrated Circuits (ICs) - Logic - Shift Registers 1095117-SN74LS595D
Win Source Part Number: 1095117-SN74LS595D Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SN74LS165ADR; SN74LS166AD; SN74LS165ADSN74LS595 D .; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS595DE4,SN74LS5 95D-ND,296-34011-5,T EXTISSN74LS595D,2156 -SN74LS595D,SN74LS59 5DE4-ND Base Product Number: 74LS595

Win Source Part Number: 1095117-SN74LS595D
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): SN74LS165ADR; SN74LS166AD; SN74LS165ADSN74LS595D .;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS595DE4,SN74LS595D-ND,296-34011-5,TEXTISSN74LS595D,2156-SN74LS595D,SN74LS595DE4-ND
Base Product Number: 74LS595

Buy Now Datasheet
Shift Registers - 296-34011-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-34011-5-ND
Shift Registers 296-34011-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - SN74LS595D - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDSO16

Serial In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS595D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS595D
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS595D
IC SERIAL-IN SHIFT-REG 16-SOIC

IC SERIAL-IN SHIFT-REG 16-SOIC

Supplier's Site
Logic - Shift Registers - SN74LS595D - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS595D
Logic - Shift Registers SN74LS595D
IC SERIAL-IN SHIFT-REG 16-SOIC

IC SERIAL-IN SHIFT-REG 16-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LS595D
Counter Shift Registers SN74LS595D
Counter Shift Registers Serial-in shift Register

Counter Shift Registers Serial-in shift Register

Buy Now Datasheet
Logic, Serial-In Shift-Reg, 16Soic; Logic Family / Base Number Texas Instruments - 54AH1489 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Serial-In Shift-Reg, 16Soic; Logic Family / Base Number Texas Instruments
54AH1489
Logic, Serial-In Shift-Reg, 16Soic; Logic Family / Base Number Texas Instruments 54AH1489
LOGIC, SERIAL-IN SHIFT-REG, 16SOIC; Logic Family / Base Number:74LS595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, SERIAL-IN SHIFT-REG, 16SOIC; Logic Family / Base Number:74LS595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Shift Registers - SN74LS595D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS595D
Shift Registers SN74LS595D
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS595D 1095117-SN74LS595D 296-34011-5-ND SN74LS595D SN74LS595D SN74LS595D SN74LS595D 54AH1489 SN74LS595D
Product Name SN74LS595 Serial-in shift registers with output registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Counter Shift Registers Logic, Serial-In Shift-Reg, 16Soic; Logic Family / Base Number Texas Instruments Shift Registers
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC16 SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family TTL; LS TTL
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194PW - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
7 suppliers
Shift Registers - 5495AFM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Non-Inverted
View Details
2 suppliers
Shift Registers - 74199PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers