Texas Instruments High-Performance Analog Shift Registers SN74F299NS

Description
Shift Shift Register 1 Element 8 Bit 20-SO
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - SN74F299NS-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74F299NS-ND
Shift Registers SN74F299NS-ND
Shift Shift Register 1 Element 8 Bit 20-SO

Shift Shift Register 1 Element 8 Bit 20-SO

Buy Now Datasheet
 - SN74F299NS - Rochester Electronics
Newburyport, MA, United States
IC REGISTER, MULTIPLEXED 20SO

IC REGISTER, MULTIPLEXED 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257100-SN74F299NS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257100-SN74F299NS
Integrated Circuits (ICs) - Logic - Shift Registers 1257100-SN74F299NS
Win Source Part Number: 1257100-SN74F299NS Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74F Standard Package: 40 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74F299NSG4,2156-SN 74F299NS,SN74F299NSE 4,TEXTISSN74F299NS,S N74F299NSE4,SN74F299 NSG4 Base Product Number: 74F299

Win Source Part Number: 1257100-SN74F299NS
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74F
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74F299NSG4,2156-SN74F299NS,SN74F299NSE4,TEXTISSN74F299NS,SN74F299NSE4,SN74F299NSG4
Base Product Number: 74F299

Buy Now Datasheet
Logic - Shift Registers - SN74F299NS - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74F299NS
Logic - Shift Registers SN74F299NS
IC REGISTER, MULTIPLEXED 20SO

IC REGISTER, MULTIPLEXED 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74F299NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74F299NS
Integrated Circuits (ICs) - Logic - Shift Registers SN74F299NS
IC REGISTER, MULTIPLEXED 20SO

IC REGISTER, MULTIPLEXED 20SO

Supplier's Site
Shift Registers - SN74F299NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74F299NS
Shift Registers SN74F299NS
Shift Shift Register 1 Element 8 Bit 20-SO

Shift Shift Register 1 Element 8 Bit 20-SO

Buy Now

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74F299NS-ND SN74F299NS 1257100-SN74F299NS SN74F299NS SN74F299NS SN74F299NS
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Universal Universal Universal
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Package Type SOIC; Other; "20-SOIC (0.209"", 5.30mm Width)" SOP; Other; SOP (NS) SOIC SOIC SOIC; Other; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCH20T245DGG,11 - 765265-74AVCH20T245DGG,11 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
IC STATIC SHFT REG 8STG 16-TSSOP - 815-CD4014BPWG4 - Utmel Electronic Limited
Specs
Supply Voltage 1.5V; 1.8V; 5V; 5V
Package Type SSOP; Other; TSSOP
Logic Family CMOS; CMOS
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
 - 54LS96/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers