Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74LS173AD SN74LS173AD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254894-SN74LS173AD Series: 74LS Packaging: Tube Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 30ns @ 5V, 45pF Current - Quiescent: 24mA Family Name: SN74LS173 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 50MHz Alternative Parts (Cross-Reference): SN74LS173AD; SN74LS173AN; SN74LS173ANSR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254894-SN74LS173AD Series: 74LS Packaging: Tube Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 30ns @ 5V, 45pF Current - Quiescent: 24mA Family Name: SN74LS173 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 50MHz Alternative Parts (Cross-Reference): SN74LS173AD; SN74LS173AN; SN74LS173ANSR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SN74LS173AD - 1254894-SN74LS173AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS173AD
1254894-SN74LS173AD
Logic - Logic - Flip Flops - SN74LS173AD 1254894-SN74LS173AD
Manufacturer: Texas Instruments Win Source Part Number: 1254894-SN74LS173AD Series: 74LS Packaging: Tube Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 30ns @ 5V, 45pF Current - Quiescent: 24mA Family Name: SN74LS173 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 50MHz Alternative Parts (Cross-Reference): SN74LS173AD; SN74LS173AN; SN74LS173ANSR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254894-SN74LS173AD
Series: 74LS
Packaging: Tube
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 45pF
Current - Quiescent: 24mA
Family Name: SN74LS173
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 50MHz
Alternative Parts (Cross-Reference): SN74LS173AD; SN74LS173AN; SN74LS173ANSR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254894-SN74LS173AD
Product Name Logic - Logic - Flip Flops - SN74LS173AD
Supply Voltage 4.75 V ~ 5.25 V
Output Characteristics Tri-State, Non-Inverted
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-6551-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162646ATPVCG4 - 1131402-74FCT162646ATPVCG4 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details