Texas Instruments Logic - Logic - Translators, Level Shifters - SN74GTL2010PWRG4 SN74GTL2010PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254427-SN74GTL2010P WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254427-SN74GTL2010P WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74GTL2010PWRG4 - 1254427-SN74GTL2010PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74GTL2010PWRG4
1254427-SN74GTL2010PWRG4
Logic - Logic - Translators, Level Shifters - SN74GTL2010PWRG4 1254427-SN74GTL2010PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254427-SN74GTL2010P WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254427-SN74GTL2010PWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1254427-SN74GTL2010PWRG4
Product Name Logic - Logic - Translators, Level Shifters - SN74GTL2010PWRG4
Unlock Full Specs
to access all available technical data

Similar Products

 - 29821ALM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; LCC
View Details
Shift Registers - 1727-4100-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - 74HC595DRG4 - 198164-74HC595DRG4 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Output Characteristics Tri-State
Package Type SOIC; Other; 16-SOIC
View Details