The SN74LS165A is an 8-bit parallel-load shift register for parallel-to-serial data conversion with complementary outputs and gated clock inputs. It is available in a 16-pin SOIC package with dimensions of 6.5 mm width, 10.3 mm pitch, and 16.4 mm reel width, operating from 0°C to 70°C. The device supports a maximum clock frequency of 35 MHz and dissipates 90 mW at 26 MHz, as specified for the LS165A series. All variants share the same functional behavior and electrical characteristics.
Serial-out shift registers 16-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Shift Registers |
| Product Number | SN74LS165ADRE4 |
| Product Name | SN74LS165A Serial-out shift registers |
| Supply Voltage | 5V; 4.75 |
| Package Type | Other; PDIP,SO,SOIC |
| Logic Family | TTL; LS |
| Clock Frequency | 35 MHz |