Texas Instruments SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164ANSR

Description
8-Bit Parallel-Out Serial Shift Registers 14-SO -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers - SN74LV164ANSR - Texas Instruments
Dallas, TX, United States
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers
SN74LV164ANSR
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164ANSR
8-Bit Parallel-Out Serial Shift Registers 14-SO -40 to 85

8-Bit Parallel-Out Serial Shift Registers 14-SO -40 to 85

Buy Now Datasheet
Shift Registers - 296-13228-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-13228-1-ND
Shift Registers 296-13228-1-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Shift Registers - 296-13228-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-13228-2-ND
Shift Registers 296-13228-2-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV164ANSR - 065591-SN74LV164ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV164ANSR
065591-SN74LV164ANSR
Logic - Logic - Shift Registers - SN74LV164ANSR 065591-SN74LV164ANSR
Manufacturer: Texas Instruments Win Source Part Number: 065591-SN74LV164ANSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065591-SN74LV164ANSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Shift Registers - SN74LV164ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV164ANSR
Logic - Shift Registers SN74LV164ANSR
IC 8-BIT SERIAL SHIFT REG 14SO

IC 8-BIT SERIAL SHIFT REG 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV164ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV164ANSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV164ANSR
IC 8-BIT SERIAL SHIFT REG 14SO

IC 8-BIT SERIAL SHIFT REG 14SO

Supplier's Site
Shift Registers - SN74LV164ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV164ANSR
Shift Registers SN74LV164ANSR
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV164ANSR 296-13228-1-ND 065591-SN74LV164ANSR SN74LV164ANSR SN74LV164ANSR SN74LV164ANSR
Product Name SN74LV164A 8-Bit Parallel-Out Serial Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74LV164ANSR Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" SOP; Other; 14-SOP SOIC SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 12.5 to 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 4731BDC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CDIP
View Details
2 suppliers
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015M - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
9 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164ME4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
2 suppliers
SN54HC164 8-Bit Parallel-Out Serial Shift Registers - 8416201CA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CFP,CDIP,LCCC
Logic Family CMOS; HC
View Details
3 suppliers