The SN74HC164PW is an 8-bit parallel-out serial shift register from Texas Instruments, designed to operate within a wide voltage range of 2V to 6V. It features low power consumption with a maximum supply current of 80 OºA and can drive up to 10 LSTTL loads with an output drive capability of ±4 mA at 5V. The device includes AND-gated serial inputs for complete control and an asynchronous clear (CLR) input for resetting the first flip-flop. The typical propagation delay is 20 ns, and the low input current is limited to 1 OºA maximum. This shift register is suitable for applications such as output expansion and programmable logic controllers, making it a versatile choice for various digital circuit designs.
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 125
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.
Shift Shift Register 1 Element 8 Bit 14-TSSOP
IC SHIFT REGISTER 8BIT 14-TSSOP
SHIFT REGISTER, SMD, TSSOP14, 7V; Logic Family / Base Number:74HC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes
IC SHIFT REGISTER 8BIT 14-TSSOP
Shift Shift Register 1 Element 8 Bit 14-TSSOP
Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register
| Texas Instruments | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74HC164PW | 6631978 | SN74HC164PW-ND | SN74HC164PW | 54AH1480 | SN74HC164PW | SN74HC164PW | SN74HC164PW |
| Product Name | SN74HC164 8-Bit Parallel-Out Serial Shift Registers | Shift Registers | Logic - Shift Registers | Shift Register, Smd, Tssop14, 7V; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Counter Shift Registers | |
| Supply Voltage | 2 | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V | 2V ~ 6V | 2V ~ 6V | ||||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | TSSOP; SZIP; Other | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||||
| Logic Family | CMOS; HC | HCMOS | ||||||
| Clock Frequency | 28 MHz | |||||||
| Propagation Delay | 38 ns |