Texas Instruments High-Performance Analog Shift Registers SN74LS194ADRE4

Description
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Request a Quote Datasheet
Description
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - SN74LS194ADRE4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LS194ADRE4-ND
Shift Registers SN74LS194ADRE4-ND
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257075-SN74LS194ADRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257075-SN74LS194ADRE4
Integrated Circuits (ICs) - Logic - Shift Registers 1257075-SN74LS194ADRE4
Win Source Part Number: 1257075-SN74LS194ADR E4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Register, Bidirectional Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS19 Product Status: Obsolete

Win Source Part Number: 1257075-SN74LS194ADRE4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Register, Bidirectional
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 4
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS19
Product Status: Obsolete

Buy Now Datasheet
Shift Registers - SN74LS194ADRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS194ADRE4
Shift Registers SN74LS194ADRE4
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now
Logic - Shift Registers - SN74LS194ADRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS194ADRE4
Logic - Shift Registers SN74LS194ADRE4
IC BI-DIR UNIV SHIFT REG 16SOIC

IC BI-DIR UNIV SHIFT REG 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS194ADRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS194ADRE4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS194ADRE4
IC BI-DIR UNIV SHIFT REG 16SOIC

IC BI-DIR UNIV SHIFT REG 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS194ADRE4-ND 1257075-SN74LS194ADRE4 SN74LS194ADRE4 SN74LS194ADRE4 SN74LS194ADRE4
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Universal Universal Universal
Shift Direction Bidirectional
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics Push-Pull Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, parallel-out shift register - 74HC164BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
9 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details