Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74FB2033KRCR

Description
Win Source Part Number: 1256242-SN74FB2033KR CR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74FB Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Logic Type: TTL/BTL Registered Transceiver Number of Bits: 8 Supply Voltage: 4.75V ~ 5.25V Package / Case: 52-QFP Supplier Device Package: 52-QFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74FB2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256242-SN74FB2033KR CR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74FB Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Logic Type: TTL/BTL Registered Transceiver Number of Bits: 8 Supply Voltage: 4.75V ~ 5.25V Package / Case: 52-QFP Supplier Device Package: 52-QFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74FB2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256242-SN74FB2033KRCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256242-SN74FB2033KRCR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256242-SN74FB2033KRCR
Win Source Part Number: 1256242-SN74FB2033KR CR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74FB Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Logic Type: TTL/BTL Registered Transceiver Number of Bits: 8 Supply Voltage: 4.75V ~ 5.25V Package / Case: 52-QFP Supplier Device Package: 52-QFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74FB2 Product Status: Obsolete

Win Source Part Number: 1256242-SN74FB2033KRCR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74FB
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Logic Type: TTL/BTL Registered Transceiver
Number of Bits: 8
Supply Voltage: 4.75V ~ 5.25V
Package / Case: 52-QFP
Supplier Device Package: 52-QFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74FB2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1256242-SN74FB2033KRCR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVCH20T245DGG,11 - 765265-74AVCH20T245DGG,11 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
Logic - Shift Registers - 74HC595PW/AU118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details