Texas Instruments Logic - Logic - Translators, Level Shifters - SN74GTL2107PWRG4 SN74GTL2107PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1099768-SN74GTL2107P WRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 12 Input Signal: GTL, LVTTL Output Signal: LVTTL, GTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1099768-SN74GTL2107P WRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 12 Input Signal: GTL, LVTTL Output Signal: LVTTL, GTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74GTL2107PWRG4 - 1099768-SN74GTL2107PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74GTL2107PWRG4
1099768-SN74GTL2107PWRG4
Logic - Logic - Translators, Level Shifters - SN74GTL2107PWRG4 1099768-SN74GTL2107PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1099768-SN74GTL2107P WRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 12 Input Signal: GTL, LVTTL Output Signal: LVTTL, GTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099768-SN74GTL2107PWRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 12
Input Signal: GTL, LVTTL
Output Signal: LVTTL, GTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1099768-SN74GTL2107PWRG4
Product Name Logic - Logic - Translators, Level Shifters - SN74GTL2107PWRG4
Output Characteristics Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS299 8-Bit Universal Shift/Storage Registers - 7802401SA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
3 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Dual 4-bit static shift register - HEF4015BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
View Details
8 suppliers