Texas Instruments SN74LV594A 8-Bit Shift Registers With Output Registers SN74LV594ADE4

Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV594A 8-Bit Shift Registers With Output Registers - SN74LV594ADE4 - Texas Instruments
Dallas, TX, United States
SN74LV594A 8-Bit Shift Registers With Output Registers
SN74LV594ADE4
SN74LV594A 8-Bit Shift Registers With Output Registers SN74LV594ADE4
8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

8-Bit Shift Registers With Output Registers 16-SOIC -40 to 85

Buy Now Datasheet
Shift Registers - SN74LV594ADE4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LV594ADE4-ND
Shift Registers SN74LV594ADE4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV594ADE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV594ADE4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV594ADE4
IC 8-BIT SHFT REG W/OUT 16-SOIC

IC 8-BIT SHFT REG W/OUT 16-SOIC

Supplier's Site
Shift Registers - SN74LV594ADE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV594ADE4
Shift Registers SN74LV594ADE4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Logic - Shift Registers - SN74LV594ADE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV594ADE4
Logic - Shift Registers SN74LV594ADE4
IC 8-BIT SHFT REG W/OUT 16-SOIC

IC 8-BIT SHFT REG W/OUT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV594ADE4 SN74LV594ADE4-ND SN74LV594ADE4 SN74LV594ADE4 SN74LV594ADE4
Product Name SN74LV594A 8-Bit Shift Registers With Output Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SOIC,SSOP,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 10.1 to 18.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54AC299FMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-89444012A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details