8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 85
SN74HC595 8-Bit Shift Registers With 3-State Output Registers
Shift Shift Register 1 Element 8 Bit 16-SOIC
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.
IC, 74HC, REGISTER, SOIC16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; RoHS Compliant: Yes
Shift Shift Register 1 Element 8 Bit 16-SOIC
Counter Shift Registers Tri-State 8-Bit
IC 8-BIT SHIFT REGISTER 16-SOIC
IC 8-BIT SHIFT REGISTER 16-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74HC595DW | SN74HC595DW | 296-8345-5-ND | 6632155 | 26AJ9423 | SN74HC595DW | SN74HC595DW | SN74HC595DW | SN74HC595DW |
| Product Name | SN74HC595 8-Bit Shift Registers With 3-State Output Registers | Shift Registers | Ic, 74Hc, Register, Soic16; Logic Family / Base Number Texas Instruments | Shift Registers | Counter Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | ||
| Supply Voltage | 2 | 2V ~ 6V | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V | 2V ~ 6V | |||||
| Output Characteristics | 3-State | 3-State | 3-State | 3-State; Tri-State | |||||
| Package Type | Other; PDIP,SO,SOIC,SSOP,TSSOP | SOIC; Other; SOIC16 | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC | |||
| Logic Family | CMOS; HC | HCMOS | |||||||
| Clock Frequency | 28 MHz |