Texas Instruments SN74LS597 Serial-out shift registers with input latches SN74LS597N

Description
Serial-out shift registers with input latches 16-PDIP 0 to 70
Request a Quote
Description
Serial-out shift registers with input latches 16-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Serial-out shift registers with input latches in a 16-pin PDIP package, operating from 0 to 70°C, with RoHS compliance and NIPDAU lead finish.

Datasheet Summary
Powered by GS/AI

Serial-out shift registers with input latches in a 16-pin PDIP package, operating from 0 to 70°C, with RoHS compliance and NIPDAU lead finish.

Suppliers

Company
Product
Description
Supplier Links
SN74LS597 Serial-out shift registers with input latches - SN74LS597N - Texas Instruments
Dallas, TX, United States
SN74LS597 Serial-out shift registers with input latches
SN74LS597N
SN74LS597 Serial-out shift registers with input latches SN74LS597N
Serial-out shift registers with input latches 16-PDIP 0 to 70

Serial-out shift registers with input latches 16-PDIP 0 to 70

Buy Now Datasheet
Shift Registers - 296-3721-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-3721-5-ND
Shift Registers 296-3721-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
 - SN74LS597N - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP16

Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP16

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SN74LS597N - 127519-SN74LS597N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LS597N
127519-SN74LS597N
Logic - Logic - Shift Registers - SN74LS597N 127519-SN74LS597N
Manufacturer: Texas Instruments Win Source Part Number: 127519-SN74LS597N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Purpose: Parallel to Serial Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 127519-SN74LS597N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Purpose: Parallel to Serial
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - SN74LS597N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS597N
Shift Registers SN74LS597N
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS597N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS597N
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS597N
IC SERIAL-OUT SHIFT-REG 16-DIP

IC SERIAL-OUT SHIFT-REG 16-DIP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LS597N
Counter Shift Registers SN74LS597N
Counter Shift Registers Serial-out shift Register

Counter Shift Registers Serial-out shift Register

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS597N 296-3721-5-ND SN74LS597N 127519-SN74LS597N SN74LS597N SN74LS597N SN74LS597N
Product Name SN74LS597 Serial-out shift registers with input latches Shift Registers Logic - Logic - Shift Registers - SN74LS597N Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Package Type Other; PDIP,SO,SOIC DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; PDIP16 DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family TTL; LS TTL
Clock Frequency 35 MHz
Propagation Delay 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 4035BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 100336J-QMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.600, 15.24mm)
View Details
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164EE4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BME4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers