Texas Instruments SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165ADBR

Description
Parallel-Load 8-Bit Shift Registers 16-SSOP -40 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV165A Parallel-Load 8-Bit Shift Registers - SN74LV165ADBR - Texas Instruments
Dallas, TX, United States
SN74LV165A Parallel-Load 8-Bit Shift Registers
SN74LV165ADBR
SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165ADBR
Parallel-Load 8-Bit Shift Registers 16-SSOP -40 to 125

Parallel-Load 8-Bit Shift Registers 16-SSOP -40 to 125

Buy Now Datasheet
Shift Registers - 296-SN74LV165ADBRTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-SN74LV165ADBRTR-ND
Shift Registers 296-SN74LV165ADBRTR-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Shift Registers - 296-SN74LV165ADBRCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-SN74LV165ADBRCT-ND
Shift Registers 296-SN74LV165ADBRCT-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Shift Registers - 296-SN74LV165ADBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV165ADBR
Counter Shift Registers SN74LV165ADBR
Counter Shift Registers Parallel-Load 8-Bit Shift Register

Counter Shift Registers Parallel-Load 8-Bit Shift Register

Buy Now Datasheet
Shift Registers - SN74LV165ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV165ADBR
Shift Registers SN74LV165ADBR
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV165ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV165ADBR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV165ADBR
IC REGISTR PAR-LOAD 8BIT 16SSOP

IC REGISTR PAR-LOAD 8BIT 16SSOP

Supplier's Site
Logic - Shift Registers - SN74LV165ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV165ADBR
Logic - Shift Registers SN74LV165ADBR
IC REGISTR PAR-LOAD 8BIT 16SSOP

IC REGISTR PAR-LOAD 8BIT 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV165ADBR 296-SN74LV165ADBRTR-ND SN74LV165ADBR SN74LV165ADBR SN74LV165ADBR SN74LV165ADBR
Product Name SN74LV165A Parallel-Load 8-Bit Shift Registers Shift Registers Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) SSOP
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 13.5 to 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 4021BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164M96 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
4 suppliers
SN54HC164-SP 8-Bit Parallel-Out Serial Shift Registers - 5962-8416201VDA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP
Logic Family CMOS; HC
View Details