Texas Instruments SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595DBR

Description
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC595 8-Bit Shift Registers With 3-State Output Registers - SN74HC595DBR - Texas Instruments
Dallas, TX, United States
SN74HC595 8-Bit Shift Registers With 3-State Output Registers
SN74HC595DBR
SN74HC595 8-Bit Shift Registers With 3-State Output Registers SN74HC595DBR
8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 85

8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC595DBR - 1254690-SN74HC595DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC595DBR
1254690-SN74HC595DBR
Logic - Logic - Shift Registers - SN74HC595DBR 1254690-SN74HC595DBR
Manufacturer: Texas Instruments Win Source Part Number: 1254690-SN74HC595DBR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Tri-State Operating Supply Voltage: 2 V ~ 6 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254690-SN74HC595DBR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 2 V ~ 6 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC595
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 296-38797-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-38797-1-ND
Shift Registers 296-38797-1-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Shift Registers - 296-38797-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-38797-6-ND
Shift Registers 296-38797-6-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Shift Registers - 296-38797-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-38797-2-ND
Shift Registers 296-38797-2-ND
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now Datasheet
Shift Registers - SN74HC595DBR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC595DBR
Shift Registers SN74HC595DBR
IC SHIFT REGISTER 8BIT 16-SSOP

IC SHIFT REGISTER 8BIT 16-SSOP

Supplier's Site Datasheet
Logic - Shift Registers - SN74HC595DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC595DBR
Logic - Shift Registers SN74HC595DBR
IC SHIFT REGISTER 8BIT 16-SSOP

IC SHIFT REGISTER 8BIT 16-SSOP

Supplier's Site Datasheet
8Bit Shift Register, Sipo, Ssop-16; Logic Family / Base Number Texas Instruments - 28AH5076 - Newark, An Avnet Company
Chicago, IL, United States
8Bit Shift Register, Sipo, Ssop-16; Logic Family / Base Number Texas Instruments
28AH5076
8Bit Shift Register, Sipo, Ssop-16; Logic Family / Base Number Texas Instruments 28AH5076
8BIT SHIFT REGISTER, SIPO, SSOP-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SSOP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

8BIT SHIFT REGISTER, SIPO, SSOP-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SSOP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Shift Registers - SN74HC595DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC595DBR
Shift Registers SN74HC595DBR
Shift Shift Register 1 Element 8 Bit 16-SSOP

Shift Shift Register 1 Element 8 Bit 16-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC595DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC595DBR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC595DBR
IC SHIFT REGISTER 8BIT 16-SSOP

IC SHIFT REGISTER 8BIT 16-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC595DBR 1254690-SN74HC595DBR 296-38797-1-ND SN74HC595DBR SN74HC595DBR 28AH5076 SN74HC595DBR SN74HC595DBR
Product Name SN74HC595 8-Bit Shift Registers With 3-State Output Registers Logic - Logic - Shift Registers - SN74HC595DBR Shift Registers Shift Registers Logic - Shift Registers 8Bit Shift Register, Sipo, Ssop-16; Logic Family / Base Number Texas Instruments Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State Tri-State 3-State Tri-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SSOP SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SSOP; Other; 16-SSOP (0.209", 5.30mm Width) SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) SSOP
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BNSR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166MT - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
6 suppliers
CY29FCT520T 8-Bit Multi-Level Pipeline Register - 5962-9220504MLA - Texas Instruments
Specs
Package Type Other; CDIP,SOIC
Logic Family FCT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Shift Registers - 54LS194AFMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers