Texas Instruments SN74LS194A Bidirectional universal shift registers SN74LS194AN

Description
Bidirectional universal shift registers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Bidirectional universal shift registers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS194A Bidirectional universal shift registers - SN74LS194AN - Texas Instruments
Dallas, TX, United States
SN74LS194A Bidirectional universal shift registers
SN74LS194AN
SN74LS194A Bidirectional universal shift registers SN74LS194AN
Bidirectional universal shift registers 16-PDIP 0 to 70

Bidirectional universal shift registers 16-PDIP 0 to 70

Buy Now Datasheet
 - SN74LS194AN - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, LS Series, 4-Bit, Bidirectional, True Output, TTL, PDIP16

Parallel In Parallel Out, LS Series, 4-Bit, Bidirectional, True Output, TTL, PDIP16

Supplier's Site Datasheet
 - 304986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Package Type = PDIP Logic Function = Shift Register Number of Stages = 4 Logic Family = LS Mounting Type = Through Hole Operation Mode = Serial/Parallel to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.75 V Maximum Operating Supply Voltage = 5.25 V

Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 4
Logic Family = LS
Mounting Type = Through Hole
Operation Mode = Serial/Parallel to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V

Supplier's Site
 - 304986P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Package Type = PDIP Logic Function = Shift Register Number of Stages = 4 Logic Family = LS Mounting Type = Through Hole Operation Mode = Serial/Parallel to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.75 V Maximum Operating Supply Voltage = 5.25 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 4
Logic Family = LS
Mounting Type = Through Hole
Operation Mode = Serial/Parallel to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Shift Registers - 296-3666-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-3666-5-ND
Shift Registers 296-3666-5-ND
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP

Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LS194AN - 131681-SN74LS194AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LS194AN
131681-SN74LS194AN
Logic - Logic - Shift Registers - SN74LS194AN 131681-SN74LS194AN
Manufacturer: Texas Instruments Win Source Part Number: 131681-SN74LS194AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Register, Bidirectional Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Purpose: Universal Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131681-SN74LS194AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Register, Bidirectional
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Purpose: Universal
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LS194AN
Counter Shift Registers SN74LS194AN
Counter Shift Registers Bi-dir universal Shift Register

Counter Shift Registers Bi-dir universal Shift Register

Buy Now Datasheet
Logic, Bi-Dir Univ Shift Reg, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1138 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Bi-Dir Univ Shift Reg, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1138
Logic, Bi-Dir Univ Shift Reg, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1138
LOGIC, BI-DIR UNIV SHIFT REG, 16DIP; Logic Family / Base Number:74LS194; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; RoHS Compliant: Yes

LOGIC, BI-DIR UNIV SHIFT REG, 16DIP; Logic Family / Base Number:74LS194; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - SN74LS194AN - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS194AN
Logic - Shift Registers SN74LS194AN
IC BI-DIR UNIV SHIFT REG 16-DIP

IC BI-DIR UNIV SHIFT REG 16-DIP

Supplier's Site Datasheet
Shift Registers - SN74LS194AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS194AN
Shift Registers SN74LS194AN
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP

Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS194AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS194AN
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS194AN
IC BI-DIR UNIV SHIFT REG 16-DIP

IC BI-DIR UNIV SHIFT REG 16-DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS194AN SN74LS194AN 304986 296-3666-5-ND 131681-SN74LS194AN SN74LS194AN 37AJ1138 SN74LS194AN SN74LS194AN SN74LS194AN
Product Name SN74LS194A Bidirectional universal shift registers Shift Registers Logic - Logic - Shift Registers - SN74LS194AN Counter Shift Registers Logic, Bi-Dir Univ Shift Reg, 16Dip; Logic Family / Base Number Texas Instruments Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Universal Parallel In / Parallel Out Serial In / Parallel Out; Parallel In / Parallel Out Universal Universal Universal
Shift Direction Bidirectional Bidirectional Bidirectional
Supply Voltage 5V; 4.75 5V 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Package Type Other; PDIP,SOIC DIP; PDIP; Other; PDIP16 PDIP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family TTL; LS TTL TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS166A Parallel-Load 8-Bit Shift Registers - 8001701EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 93L38PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD54HCT165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HCT165F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 4.5
Package Type Other; CDIP
View Details
4 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers