Texas Instruments Logic - Logic - Translators, Level Shifters - SN74AVC4T774PWR SN74AVC4T774PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029945-SN74AVC4T774P WR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Family Name: SN74AVC4T774 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Alternative Parts (Cross-Reference): 74AVC4T245D-Q100; 74AVC4T245GU; 74AVC4T3144GU12; 74AVC4T245BQ-Q100 ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029945-SN74AVC4T774P WR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Family Name: SN74AVC4T774 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Alternative Parts (Cross-Reference): 74AVC4T245D-Q100; 74AVC4T245GU; 74AVC4T3144GU12; 74AVC4T245BQ-Q100 ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74AVC4T774PWR - 029945-SN74AVC4T774PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74AVC4T774PWR
029945-SN74AVC4T774PWR
Logic - Logic - Translators, Level Shifters - SN74AVC4T774PWR 029945-SN74AVC4T774PWR
Manufacturer: Texas Instruments Win Source Part Number: 029945-SN74AVC4T774P WR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Family Name: SN74AVC4T774 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Alternative Parts (Cross-Reference): 74AVC4T245D-Q100; 74AVC4T245GU; 74AVC4T3144GU12; 74AVC4T245BQ-Q100 ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029945-SN74AVC4T774PWR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.2V to 3.6V
Family Name: SN74AVC4T774
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Alternative Parts (Cross-Reference): 74AVC4T245D-Q100; 74AVC4T245GU; 74AVC4T3144GU12; 74AVC4T245BQ-Q100 ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 029945-SN74AVC4T774PWR
Product Name Logic - Logic - Translators, Level Shifters - SN74AVC4T774PWR
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - HEC4094BT/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOIC; Other; SO16, SOIC16
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74AHC594DB,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details