Texas Instruments SN74LS165A Serial-out shift registers SN74LS165ADRG4

Description
Serial-out shift registers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Serial-out shift registers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS165A Serial-out shift registers - SN74LS165ADRG4 - Texas Instruments
Dallas, TX, United States
SN74LS165A Serial-out shift registers
SN74LS165ADRG4
SN74LS165A Serial-out shift registers SN74LS165ADRG4
Serial-out shift registers 16-SOIC 0 to 70

Serial-out shift registers 16-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LS165ADRG4 - 1254885-SN74LS165ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LS165ADRG4
1254885-SN74LS165ADRG4
Logic - Logic - Shift Registers - SN74LS165ADRG4 1254885-SN74LS165ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254885-SN74LS165ADR G4 Series: 74LS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Complementary Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LS165 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HD74LS165ARP; DM74LS165MX; SN74LS165D; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254885-SN74LS165ADRG4
Series: 74LS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Complementary
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LS165
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HD74LS165ARP; DM74LS165MX; SN74LS165D;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC SHIFT REGISTER SGL 8B 16SOIC - 815-SN74LS165ADRG4 - Utmel Electronic Limited
Hong Kong, China
IC SHIFT REGISTER SGL 8B 16SOIC
815-SN74LS165ADRG4
IC SHIFT REGISTER SGL 8B 16SOIC 815-SN74LS165ADRG4
IC SHIFT REGISTER SGL 8B 16SOIC

IC SHIFT REGISTER SGL 8B 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Utmel Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number SN74LS165ADRG4 1254885-SN74LS165ADRG4 815-SN74LS165ADRG4
Product Name SN74LS165A Serial-out shift registers Logic - Logic - Shift Registers - SN74LS165ADRG4 IC SHIFT REGISTER SGL 8B 16SOIC
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 5V; 5V
Package Type Other; PDIP,SO,SOIC SOIC SOIC; Other; SOIC
Logic Family TTL; LS TTL; TTL
Clock Frequency 35 MHz 25 MHz
Propagation Delay 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094NSRE4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 7491ADC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CD54HCT299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HCT299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 74LS194ADC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers