8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 125
Win Source Part Number: 1257092-SN74HC164PWR
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC164
Shift Shift Register 1 Element 8 Bit 14-TSSOP
IC SHIFT REGISTER 8BIT 14-TSSOP
Shift Shift Register 1 Element 8 Bit 14-TSSOP
IC SHIFT REGISTER 8BIT 14-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74HC164PWRE4 | 1257092-SN74HC164PWRE4 | SN74HC164PWRE4-ND | SN74HC164PWRE4 | SN74HC164PWRE4 | SN74HC164PWRE4 |
| Product Name | SN74HC164 8-Bit Parallel-Out Serial Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 2 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Logic Family | CMOS; HC | |||||
| Clock Frequency | 28 MHz | |||||
| Propagation Delay | 38 ns |