Texas Instruments SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164ARGYR

Description
8-Bit Parallel-Out Serial Shift Registers 14-VQFN -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers - SN74LV164ARGYR - Texas Instruments
Dallas, TX, United States
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers
SN74LV164ARGYR
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164ARGYR
8-Bit Parallel-Out Serial Shift Registers 14-VQFN -40 to 85

8-Bit Parallel-Out Serial Shift Registers 14-VQFN -40 to 85

Buy Now Datasheet
Shift Registers - 296-18207-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-18207-2-ND
Shift Registers 296-18207-2-ND
Shift Shift Register 1 Element 8 Bit 14-VQFN (3.5x3.5)

Shift Shift Register 1 Element 8 Bit 14-VQFN (3.5x3.5)

Buy Now Datasheet
Shift Registers - 296-18207-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-18207-6-ND
Shift Registers 296-18207-6-ND
Shift Shift Register 1 Element 8 Bit 14-VQFN (3.5x3.5)

Shift Shift Register 1 Element 8 Bit 14-VQFN (3.5x3.5)

Buy Now Datasheet
Shift Registers - 296-18207-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-18207-1-ND
Shift Registers 296-18207-1-ND
Shift Shift Register 1 Element 8 Bit 14-VQFN (3.5x3.5)

Shift Shift Register 1 Element 8 Bit 14-VQFN (3.5x3.5)

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV164ARGYR - 1100141-SN74LV164ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV164ARGYR
1100141-SN74LV164ARGYR
Logic - Logic - Shift Registers - SN74LV164ARGYR 1100141-SN74LV164ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 1100141-SN74LV164ARG YR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-VQFN (3.5x3.5) Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100141-SN74LV164ARGYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-VQFN (3.5x3.5)
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Shift Registers - SN74LV164ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV164ARGYR
Logic - Shift Registers SN74LV164ARGYR
IC 8BIT SERIAL SHIFT REG 14-QFN

IC 8BIT SERIAL SHIFT REG 14-QFN

Supplier's Site Datasheet
Shift Registers - SN74LV164ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV164ARGYR
Shift Registers SN74LV164ARGYR
Shift Shift Register 1 Element 8 Bit 14-VQFN (3.5x3.5)

Shift Shift Register 1 Element 8 Bit 14-VQFN (3.5x3.5)

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV164ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV164ARGYR
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV164ARGYR
IC 8BIT SERIAL SHIFT REG 14-QFN

IC 8BIT SERIAL SHIFT REG 14-QFN

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV164ARGYR
Counter Shift Registers SN74LV164ARGYR
Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Buy Now Datasheet
Shift Registers - SN74LV164ARGYR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74LV164ARGYR
Shift Registers SN74LV164ARGYR
IC 8BIT SERIAL SHIFT REG 14-QFN

IC 8BIT SERIAL SHIFT REG 14-QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV164ARGYR 296-18207-2-ND 1100141-SN74LV164ARGYR SN74LV164ARGYR SN74LV164ARGYR SN74LV164ARGYR SN74LV164ARGYR SN74LV164ARGYR
Product Name SN74LV164A 8-Bit Parallel-Out Serial Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74LV164ARGYR Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN Other; 14-VFQFN Exposed Pad Other; 14-VQFN (3.5x3.5) Other; 14-VFQFN Exposed Pad Other; 14-VFQFN Exposed Pad
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 12.5 to 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - 5962-8970401CA - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5
Package Type Other; CDIP,DIESALE
View Details
4 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094PWT - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers