Texas Instruments SN74HC166A-EP Enhanced Product 8-Bit Parallel-Load Shift Registers SN74HC166AIDREP

Description
Enhanced Product 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Enhanced Product 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC166A-EP Enhanced Product 8-Bit Parallel-Load Shift Registers - SN74HC166AIDREP - Texas Instruments
Dallas, TX, United States
SN74HC166A-EP Enhanced Product 8-Bit Parallel-Load Shift Registers
SN74HC166AIDREP
SN74HC166A-EP Enhanced Product 8-Bit Parallel-Load Shift Registers SN74HC166AIDREP
Enhanced Product 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85

Enhanced Product 8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257097-SN74HC166AIDREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257097-SN74HC166AIDREP
Integrated Circuits (ICs) - Logic - Shift Registers 1257097-SN74HC166AIDREP
Win Source Part Number: 1257097-SN74HC166AID REP Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -V62/04690-01XER,-SN 74HC166AIDREPR,-296- 22299-1,296-22299-2R ,-296-22299-1R,-V62/ 04690-01XE,296-22299 -6,V62/04690-01XE,29 6-22299-1R,296-22299 -6R,296-22299-1,296- 22299-2,-296-22299-1 Base Product Number: 74HC166

Win Source Part Number: 1257097-SN74HC166AIDREP
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -V62/04690-01XER,-SN74HC166AIDREPR,-296-22299-1,296-22299-2R,-296-22299-1R,-V62/04690-01XE,296-22299-6,V62/04690-01XE,296-22299-1R,296-22299-6R,296-22299-1,296-22299-2,-296-22299-1
Base Product Number: 74HC166

Buy Now Datasheet
Shift Registers - 296-22299-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-22299-2-ND
Shift Registers 296-22299-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
IC 8BIT SHIFT REGISTER 16-SOIC - 815-SN74HC166AIDREP - Utmel Electronic Limited
Hong Kong, China
IC 8BIT SHIFT REGISTER 16-SOIC
815-SN74HC166AIDREP
IC 8BIT SHIFT REGISTER 16-SOIC 815-SN74HC166AIDREP
IC 8BIT SHIFT REGISTER 16-SOIC

IC 8BIT SHIFT REGISTER 16-SOIC

Supplier's Site
Shift Registers - SN74HC166AIDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC166AIDREP
Shift Registers SN74HC166AIDREP
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC166AIDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC166AIDREP
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC166AIDREP
IC 8BIT SHIFT REGISTER 16-SOIC

IC 8BIT SHIFT REGISTER 16-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC166AIDREP
Counter Shift Registers SN74HC166AIDREP
Counter Shift Registers 8-Bit Parallel-Load Shift Register

Counter Shift Registers 8-Bit Parallel-Load Shift Register

Buy Now Datasheet
Logic - Shift Registers - SN74HC166AIDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC166AIDREP
Logic - Shift Registers SN74HC166AIDREP
IC 8BIT SHIFT REGISTER 16-SOIC

IC 8BIT SHIFT REGISTER 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC166AIDREP 1257097-SN74HC166AIDREP 296-22299-2-ND 815-SN74HC166AIDREP SN74HC166AIDREP SN74HC166AIDREP SN74HC166AIDREP SN74HC166AIDREP
Product Name SN74HC166A-EP Enhanced Product 8-Bit Parallel-Load Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers IC 8BIT SHIFT REGISTER 16-SOIC Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 5V; 5V 2V ~ 6V
Package Type Other; SOIC SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154, 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC CMOS; CMOS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Characteristics Push-Pull Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

CD4014B CMOS 8-Stage Static Shift Register - CD4014BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
SN54S194 4-Bit Bidirectional Universal Shift Registers - 7604001EA - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 4.5
View Details
3 suppliers
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299M96E4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
2 suppliers
CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BE - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers