Texas Instruments SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165DT

Description
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC165 8-Bit Parallel-Load Shift Registers - SN74HC165DT - Texas Instruments
Dallas, TX, United States
SN74HC165 8-Bit Parallel-Load Shift Registers
SN74HC165DT
SN74HC165 8-Bit Parallel-Load Shift Registers SN74HC165DT
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125

8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 125

Buy Now Datasheet
Shift Registers - 296-SN74HC165DTTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-SN74HC165DTTR-ND
Shift Registers 296-SN74HC165DTTR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-SN74HC165DTCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-SN74HC165DTCT-ND
Shift Registers 296-SN74HC165DTCT-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - SN74HC165DT - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SN74HC165DT - 795003-SN74HC165DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC165DT
795003-SN74HC165DT
Logic - Logic - Shift Registers - SN74HC165DT 795003-SN74HC165DT
Manufacturer: Texas Instruments Win Source Part Number: 795003-SN74HC165DT Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Complementary Operating Supply Voltage: 2 V ~ 6 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC165 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MM74HC165MX_NL; MM74HC165M; MM74HC165MX_Q; MM74HC165M_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 795003-SN74HC165DT
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Complementary
Operating Supply Voltage: 2 V ~ 6 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC165
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MM74HC165MX_NL; MM74HC165M; MM74HC165MX_Q; MM74HC165M_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC165DT
Counter Shift Registers SN74HC165DT
Counter Shift Registers 8-Bit Parallel-Load Shift Register

Counter Shift Registers 8-Bit Parallel-Load Shift Register

Buy Now Datasheet
Shift Registers - SN74HC165DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC165DT
Shift Registers SN74HC165DT
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Logic - Shift Registers - SN74HC165DT - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC165DT
Logic - Shift Registers SN74HC165DT
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC165DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC165DT
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC165DT
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC165DT 296-SN74HC165DTTR-ND SN74HC165DT 795003-SN74HC165DT SN74HC165DT SN74HC165DT SN74HC165DT SN74HC165DT
Product Name SN74HC165 8-Bit Parallel-Load Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74HC165DT Counter Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC16 SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CMOS; HC CMOS
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC595 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601EA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,LCCC
View Details
5 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCBH324245ZKER - 006674-74AVCBH324245ZKER - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 96-PBGA MICROSTAR (13.6x5.6)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164EE4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
3 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCAH164245ZQLR - 076153-74AVCAH164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details