Manufacturer: Texas Instruments
Win Source Part Number: 896614-SN74HC595ADBR
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Features: Shift Shift Register 1 Element 8 Bit 16-SSOP
Package: Reel - TR
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC595
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74HC595ADBRG4, SN74HC595ADBR-ND, SN74HC595ADBRG4-ND, 296-48163-1, 296-48163-2, 296-48163-6
Shift Shift Register 1 Element 8 Bit 16-SSOP
Counter Shift Registers SPEC ONLY; NOT RELEASED IN THE U.S.
SN74HC595ADBR
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 896614-SN74HC595ADBR | SN74HC595ADBR | SN74HC595ADBR | SN74HC595ADBR | SN74HC595ADBR |
| Product Name | Logic - Logic - Shift Registers - SN74HC595ADBR | Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Package Type | SOP; SSOP; Other; 16-SSOP | SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) | SSOP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out |