Texas Instruments SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166D

Description
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC166 8-Bit Parallel-Load Shift Registers - SN74HC166D - Texas Instruments
Dallas, TX, United States
SN74HC166 8-Bit Parallel-Load Shift Registers
SN74HC166D
SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166D
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85

8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC166D - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
 - 527378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 6631988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 6631988P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Logic - Logic - Shift Registers - SN74HC166D - 1254549-SN74HC166D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC166D
1254549-SN74HC166D
Logic - Logic - Shift Registers - SN74HC166D 1254549-SN74HC166D
Manufacturer: Texas Instruments Win Source Part Number: 1254549-SN74HC166D Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking Family Part Number: 74HC166 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254549-SN74HC166D
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
Family Part Number: 74HC166
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Shift Registers - 296-8254-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-8254-5-ND
Shift Registers 296-8254-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC166D
Counter Shift Registers SN74HC166D
Counter Shift Registers 8-Bit Parallel-Load

Counter Shift Registers 8-Bit Parallel-Load

Buy Now Datasheet
Ic, Shift Register, Smd, Soic16, 7V; Logic Family / Base Number Texas Instruments - 29AH7540 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Shift Register, Smd, Soic16, 7V; Logic Family / Base Number Texas Instruments
29AH7540
Ic, Shift Register, Smd, Soic16, 7V; Logic Family / Base Number Texas Instruments 29AH7540
IC, SHIFT REGISTER, SMD, SOIC16, 7V; Logic Family / Base Number:74HC166; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

IC, SHIFT REGISTER, SMD, SOIC16, 7V; Logic Family / Base Number:74HC166; Shift Register Function:Parallel to Serial, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - SN74HC166D - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC166D
Logic - Shift Registers SN74HC166D
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC166D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC166D
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC166D
IC 8-BIT SHIFT REGISTER 16-SOIC

IC 8-BIT SHIFT REGISTER 16-SOIC

Supplier's Site
Shift Registers - SN74HC166D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC166D
Shift Registers SN74HC166D
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC166D SN74HC166D 527378 1254549-SN74HC166D 296-8254-5-ND SN74HC166D 29AH7540 SN74HC166D SN74HC166D SN74HC166D
Product Name SN74HC166 8-Bit Parallel-Load Shift Registers Logic - Logic - Shift Registers - SN74HC166D Shift Registers Counter Shift Registers Ic, Shift Register, Smd, Soic16, 7V; Logic Family / Base Number Texas Instruments Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC; Other; SOIC16 SOIC SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC CMOS HCMOS
Clock Frequency 28 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register - 5962-8995301EA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,DIESALE
Logic Family CMOS; HC
View Details
CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - 5962-8682601EA - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
3 suppliers
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299M - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
5 suppliers
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HC299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers