Texas Instruments SN74LS166A Serial-out shift registers SN74LS166ANSRG4

Description
Serial-out shift registers 16-SO 0 to 70
Request a Quote Datasheet
Description
Serial-out shift registers 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS166A Serial-out shift registers - SN74LS166ANSRG4 - Texas Instruments
Dallas, TX, United States
SN74LS166A Serial-out shift registers
SN74LS166ANSRG4
SN74LS166A Serial-out shift registers SN74LS166ANSRG4
Serial-out shift registers 16-SO 0 to 70

Serial-out shift registers 16-SO 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number SN74LS166ANSRG4
Product Name SN74LS166A Serial-out shift registers
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74165DC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
CD4014B-MIL CMOS 8-Stage Static Shift Register - CD4014BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers
Logic - Logic - Translators, Level Shifters - CD40109BE - 006151-CD40109BE - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type DIP; PDIP; Other; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD54AC164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; CDIP
View Details
4 suppliers