Texas Instruments SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166DT

Description
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC166 8-Bit Parallel-Load Shift Registers - SN74HC166DT - Texas Instruments
Dallas, TX, United States
SN74HC166 8-Bit Parallel-Load Shift Registers
SN74HC166DT
SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166DT
8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85

8-Bit Parallel-Load Shift Registers 16-SOIC -40 to 85

Buy Now Datasheet
Shift Registers - SN74HC166DT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74HC166DT-ND
Shift Registers SN74HC166DT-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257086-SN74HC166DT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257086-SN74HC166DT
Integrated Circuits (ICs) - Logic - Shift Registers 1257086-SN74HC166DT
Win Source Part Number: 1257086-SN74HC166DT Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Standard Package: 250 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74HC166DT-TIT R,TEXTISSN74HC166DT, SN74HC166DTE4,SN74HC 166DTG4,SN74HC166DTE 4,SN74HC166DTG4 Base Product Number: 74HC166 Product Status: Obsolete

Win Source Part Number: 1257086-SN74HC166DT
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74HC166DT-TITR,TEXTISSN74HC166DT,SN74HC166DTE4,SN74HC166DTG4,SN74HC166DTE4,SN74HC166DTG4
Base Product Number: 74HC166
Product Status: Obsolete

Buy Now Datasheet
 - SN74HC166DT - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC166DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC166DT
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC166DT
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site
Shift Registers - SN74HC166DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC166DT
Shift Registers SN74HC166DT
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Shift Registers - SN74HC166DT - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC166DT
Logic - Shift Registers SN74HC166DT
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC166DT SN74HC166DT-ND 1257086-SN74HC166DT SN74HC166DT SN74HC166DT SN74HC166DT SN74HC166DT
Product Name SN74HC166 8-Bit Parallel-Load Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOP; Other; SOP16 SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC CMOS
Clock Frequency 28 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD54HC166F3A - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; CDIP
View Details
4 suppliers
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - 5962-8780601RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers
CD4031B CMOS 64-Stage Static Shift Register - CD4031BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers