Texas Instruments SN74LS598 Shift registers with input latches SN74LS598N

Description
Shift registers with input latches 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Shift registers with input latches 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS598 Shift registers with input latches - SN74LS598N - Texas Instruments
Dallas, TX, United States
SN74LS598 Shift registers with input latches
SN74LS598N
SN74LS598 Shift registers with input latches SN74LS598N
Shift registers with input latches 20-PDIP 0 to 70

Shift registers with input latches 20-PDIP 0 to 70

Buy Now Datasheet
Shift Registers - SN74LS598N-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LS598N-ND
Shift Registers SN74LS598N-ND
Shift Shift Register 1 Element 8 Bit 20-PDIP

Shift Shift Register 1 Element 8 Bit 20-PDIP

Buy Now Datasheet
 - SN74LS598N - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP20

Parallel In Parallel Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDIP20

Supplier's Site Datasheet
Logic - Logic - Shift Registers - SN74LS598N - 1255018-SN74LS598N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LS598N
1255018-SN74LS598N
Logic - Logic - Shift Registers - SN74LS598N 1255018-SN74LS598N
Manufacturer: Texas Instruments Win Source Part Number: 1255018-SN74LS598N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Logic Type: Shift Register Output Type: Tri-State Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Parallel to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LS598 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): SN74LS598DWG4; SN74LS598DWR; SN74LS598DW; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255018-SN74LS598N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Shift Register
Output Type: Tri-State
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Parallel to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LS598
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): SN74LS598DWG4; SN74LS598DWR; SN74LS598DW;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS598N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS598N
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS598N
IC SHIFT REGISTER 8BIT 20-DIP

IC SHIFT REGISTER 8BIT 20-DIP

Supplier's Site
Shift Registers - SN74LS598N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS598N
Shift Registers SN74LS598N
Shift Shift Register 1 Element 8 Bit 20-PDIP

Shift Shift Register 1 Element 8 Bit 20-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS598N SN74LS598N-ND SN74LS598N 1255018-SN74LS598N SN74LS598N SN74LS598N
Product Name SN74LS598 Shift registers with input latches Shift Registers Logic - Logic - Shift Registers - SN74LS598N Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Package Type Other; PDIP,SOIC DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; PDIP20 DIP DIP; Other; 20-DIP (0.300\", 7.62mm)
Logic Family TTL; LS TTL
Clock Frequency 35 MHz
Propagation Delay 23 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC165 Parallel-Load 8-Bit Shift Registers - 8409501FA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP,LCCC
Logic Family CMOS; HC
View Details
3 suppliers
CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BM - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
SN54LS299 8-Bit Universal Shift/Storage Registers - 7802401SA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
3 suppliers
Logic - Logic - Translators, Level Shifters - 74AVC8T245RHLRG4 - 1131146-74AVC8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details