Texas Instruments SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166NSR

Description
8-Bit Parallel-Load Shift Registers 16-SO -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Load Shift Registers 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC166 8-Bit Parallel-Load Shift Registers - SN74HC166NSR - Texas Instruments
Dallas, TX, United States
SN74HC166 8-Bit Parallel-Load Shift Registers
SN74HC166NSR
SN74HC166 8-Bit Parallel-Load Shift Registers SN74HC166NSR
8-Bit Parallel-Load Shift Registers 16-SO -40 to 85

8-Bit Parallel-Load Shift Registers 16-SO -40 to 85

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC166NSR - 114245-SN74HC166NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC166NSR
114245-SN74HC166NSR
Logic - Logic - Shift Registers - SN74HC166NSR 114245-SN74HC166NSR
Manufacturer: Texas Instruments Win Source Part Number: 114245-SN74HC166NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 114245-SN74HC166NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-13214-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-13214-1-ND
Shift Registers 296-13214-1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-13214-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-13214-2-ND
Shift Registers 296-13214-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 296-13214-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-13214-6-ND
Shift Registers 296-13214-6-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
 - SN74HC166NSR - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Shift Registers - SN74HC166NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC166NSR
Logic - Shift Registers SN74HC166NSR
IC PARALLEL LOAD SHIFT REG 16SO

IC PARALLEL LOAD SHIFT REG 16SO

Supplier's Site Datasheet
Shift Registers - SN74HC166NSR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
SN74HC166NSR
Shift Registers SN74HC166NSR
IC PARALLEL LOAD SHIFT REG 16SO

IC PARALLEL LOAD SHIFT REG 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC166NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC166NSR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC166NSR
IC PARALLEL LOAD SHIFT REG 16SO

IC PARALLEL LOAD SHIFT REG 16SO

Supplier's Site
Shift Registers - SN74HC166NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC166NSR
Shift Registers SN74HC166NSR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC166NSR 114245-SN74HC166NSR 296-13214-1-ND SN74HC166NSR SN74HC166NSR SN74HC166NSR SN74HC166NSR SN74HC166NSR
Product Name SN74HC166 8-Bit Parallel-Load Shift Registers Logic - Logic - Shift Registers - SN74HC166NSR Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,SSOP,TSSOP Other; 16-SO SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOP; Other; SOP16 SOIC; Other; 16-SOIC (0.209", 5.30mm Width) SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Logic Family CMOS; HC CMOS
Clock Frequency 28 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162646ATPVCT - 130890-74FCT162646ATPVCT - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details
SN54166 Parallel-Load 8-Bit Shift Registers - 5962-9558301QEA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type Other; CDIP,CFP
Logic Family TTL; TTL
View Details
2 suppliers
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers