Texas Instruments Integrated Circuits(ICs) SN74LV165DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 191647-SN74LV165DR Category: Integrated Circuits(ICs) Family: Logic - Shift Registers Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 191647-SN74LV165DR Category: Integrated Circuits(ICs) Family: Logic - Shift Registers Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 191647-SN74LV165DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
191647-SN74LV165DR
Integrated Circuits(ICs) 191647-SN74LV165DR
Manufacturer: Texas Instruments Win Source Part Number: 191647-SN74LV165DR Category: Integrated Circuits(ICs) Family: Logic - Shift Registers Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 191647-SN74LV165DR
Category: Integrated Circuits(ICs)
Family: Logic - Shift Registers
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 191647-SN74LV165DR
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-1046-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
7 suppliers
Logic - Shift Registers - 74HC166P-E - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details