Texas Instruments Integrated Circuits(ICs) SN74FB2033HRC

Description
Manufacturer: Texas Instruments Win Source Part Number: 191491-SN74FB2033HRC Category: Integrated Circuits(ICs) Family: Logic - Specialty Logic Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 191491-SN74FB2033HRC Category: Integrated Circuits(ICs) Family: Logic - Specialty Logic Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 191491-SN74FB2033HRC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
191491-SN74FB2033HRC
Integrated Circuits(ICs) 191491-SN74FB2033HRC
Manufacturer: Texas Instruments Win Source Part Number: 191491-SN74FB2033HRC Category: Integrated Circuits(ICs) Family: Logic - Specialty Logic Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 191491-SN74FB2033HRC
Category: Integrated Circuits(ICs)
Family: Logic - Specialty Logic
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 191491-SN74FB2033HRC
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HCT165PW,112-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers