Serial-in shift registers in a 14-pin SOIC package with an operating temperature range of 0 to 70 °C, available in tape and reel packaging with a 2500-unit spool count and Level-1 MSL rating.
Serial-in shift registers 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095052-SN74LS164DRG
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits per Element: 8
Weight: 130.010913 mg
Direction: Unidirectional
Number of Pins: 14
Propagation Delay: 32 ns
Categories: Logic - Shift Registers
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Shift Register
Number of Input Lines: 2
Number of Output Lines: 8
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Shift Registers | Shift Registers |
| Product Number | SN74LS164DRG4 | 1095052-SN74LS164DRG4 |
| Product Name | SN74LS164 Serial-in shift registers | Logic - Logic - Shift Registers - SN74LS164DRG4 |
| Supply Voltage | 5V; 4.75 | 5 V |
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; SOIC |
| Logic Family | TTL; LS | |
| Clock Frequency | 35 MHz | |
| Propagation Delay | 32 ns |