Shift Shift Register 1 Element 8 Bit 14-SOT-23-THIN
Shift Shift Register 1 Element 8 Bit 14-SOT-23-THIN
IC SHIFT REGISTER 8 BIT 14SOT23
Shift Shift Register 1 Element 8 Bit 14-SOT-23-THIN
8-BIT SERIAL-IN/PARALLEL-O
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 296-SN74HCS164DYYRTR-ND | SN74HCS164DYYR | SN74HCS164DYYR | SN74HCS164DYYR |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Push-Pull | Push-Pull |