Texas Instruments SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165ADG4

Description
Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV165A Parallel-Load 8-Bit Shift Registers - SN74LV165ADG4 - Texas Instruments
Dallas, TX, United States
SN74LV165A Parallel-Load 8-Bit Shift Registers
SN74LV165ADG4
SN74LV165A Parallel-Load 8-Bit Shift Registers SN74LV165ADG4
Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125

Parallel-Load 8-Bit Shift Registers 16-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257049-SN74LV165ADG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257049-SN74LV165ADG4
Integrated Circuits (ICs) - Logic - Shift Registers 1257049-SN74LV165ADG4
Win Source Part Number: 1257049-SN74LV165ADG 4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Standard Package: 40 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV165

Win Source Part Number: 1257049-SN74LV165ADG4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LV
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV165

Buy Now Datasheet
Shift Registers - SN74LV165ADG4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LV165ADG4-ND
Shift Registers SN74LV165ADG4-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - SN74LV165ADG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV165ADG4
Shift Registers SN74LV165ADG4
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV165ADG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV165ADG4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV165ADG4
IC SHIFT REGISTER SGL 8B 16SOIC

IC SHIFT REGISTER SGL 8B 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
SN74LV165ADG4
Counter Shift Registers SN74LV165ADG4
Counter Shift Registers Parallel Load 8B Shift Registers

Counter Shift Registers Parallel Load 8B Shift Registers

Buy Now Datasheet
Logic - Shift Registers - SN74LV165ADG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV165ADG4
Logic - Shift Registers SN74LV165ADG4
IC SHIFT REGISTER SGL 8B 16SOIC

IC SHIFT REGISTER SGL 8B 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV165ADG4 1257049-SN74LV165ADG4 SN74LV165ADG4-ND SN74LV165ADG4 SN74LV165ADG4 SN74LV165ADG4 SN74LV165ADG4
Product Name SN74LV165A Parallel-Load 8-Bit Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Logic - Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 13.5 to 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCB164245VRE4 - 1131154-74AVCB164245VRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Translators, Level Shifters - 74AVCH4T245RGYRG4 - 1131166-74AVCH4T245RGYRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD54AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD54AC299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
3 suppliers