Texas Instruments SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164ADRG4

Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers - SN74LV164ADRG4 - Texas Instruments
Dallas, TX, United States
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers
SN74LV164ADRG4
SN74LV164A 8-Bit Parallel-Out Serial Shift Registers SN74LV164ADRG4
8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85

8-Bit Parallel-Out Serial Shift Registers 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74LV164ADRG4 - 1100139-SN74LV164ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV164ADRG4
1100139-SN74LV164ADRG4
Logic - Logic - Shift Registers - SN74LV164ADRG4 1100139-SN74LV164ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100139-SN74LV164ADR G4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100139-SN74LV164ADRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Shift Registers Shift Registers
Product Number SN74LV164ADRG4 1100139-SN74LV164ADRG4
Product Name SN74LV164A 8-Bit Parallel-Out Serial Shift Registers Logic - Logic - Shift Registers - SN74LV164ADRG4
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC; Other; 14-SOIC
Logic Family CMOS; LV-A
Clock Frequency 70 MHz
Propagation Delay 12.5 to 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595DW - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
8 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers