Shift Shift Register 1 Element 8 Bit 16-SO
Parallel In Serial Out, LS Series, 8-Bit, Right Direction, True Output, TTL, PDSO16
IC SERIAL-OUT SHIFT-REG 16SO
IC SERIAL-OUT SHIFT-REG 16SO
Shift Shift Register 1 Element 8 Bit 16-SO
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LS597NSR-ND | SN74LS597NSR | SN74LS597NSR | SN74LS597NSR | SN74LS597NSR |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | |
| Register Type | Parallel In / Serial Out | Parallel In / Serial Out | Parallel In / Serial Out | Parallel In / Serial Out | |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Output Characteristics | Push-Pull | Push-Pull | |||
| Package Type | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOP; Other; SOP16 | SOIC | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) |