Texas Instruments SN74LS164 Serial-in shift registers SN74LS164DRE4

Description
Serial-in shift registers 14-SOIC 0 to 70
Request a Quote
Description
Serial-in shift registers 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Serial-in shift register in 14-pin SOIC package, operating from 0 to 70 °C, with a 2500-unit tape and reel configuration, RoHS compliant, and NIPDAU lead finish.

Datasheet Summary
Powered by GS/AI

Serial-in shift register in 14-pin SOIC package, operating from 0 to 70 °C, with a 2500-unit tape and reel configuration, RoHS compliant, and NIPDAU lead finish.

Suppliers

Company
Product
Description
Supplier Links
SN74LS164 Serial-in shift registers - SN74LS164DRE4 - Texas Instruments
Dallas, TX, United States
SN74LS164 Serial-in shift registers
SN74LS164DRE4
SN74LS164 Serial-in shift registers SN74LS164DRE4
Serial-in shift registers 14-SOIC 0 to 70

Serial-in shift registers 14-SOIC 0 to 70

Buy Now Datasheet
Shift Registers - SN74LS164DRE4-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
SN74LS164DRE4-ND
Shift Registers SN74LS164DRE4-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1257077-SN74LS164DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257077-SN74LS164DRE4
Integrated Circuits (ICs) - Logic - Shift Registers 1257077-SN74LS164DRE4
Win Source Part Number: 1257077-SN74LS164DRE 4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS164

Win Source Part Number: 1257077-SN74LS164DRE4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS164

Buy Now Datasheet
Shift Registers - SN74LS164DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LS164DRE4
Shift Registers SN74LS164DRE4
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LS164DRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LS164DRE4
Integrated Circuits (ICs) - Logic - Shift Registers SN74LS164DRE4
IC SHIFT REGISTER 8BIT 14-SOIC

IC SHIFT REGISTER 8BIT 14-SOIC

Supplier's Site
Logic - Shift Registers - SN74LS164DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LS164DRE4
Logic - Shift Registers SN74LS164DRE4
IC SHIFT REGISTER 8BIT 14-SOIC

IC SHIFT REGISTER 8BIT 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LS164DRE4 SN74LS164DRE4-ND 1257077-SN74LS164DRE4 SN74LS164DRE4 SN74LS164DRE4 SN74LS164DRE4
Product Name SN74LS164 Serial-in shift registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Package Type Other; PDIP,SO,SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194M - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
7 suppliers
 - 54170DM - Rochester Electronics
Specs
Package Type DIP; Other; DIP16
View Details
3 suppliers
Shift Registers - 9328FMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
Shift Registers - 74LS195APC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers