Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Shift Registers SN74HCS595PWR

Description
Win Source Part Number: 1352479-SN74HCS595PW R Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HCS Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74HCS595 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel Voltage - Supply: 2V ~ 6V Output Type: Tri-State Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8
Request a Quote Datasheet
Description
Win Source Part Number: 1352479-SN74HCS595PW R Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HCS Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74HCS595 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel Voltage - Supply: 2V ~ 6V Output Type: Tri-State Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1352479-SN74HCS595PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1352479-SN74HCS595PWR
Integrated Circuits (ICs) - Logic - Shift Registers 1352479-SN74HCS595PWR
Win Source Part Number: 1352479-SN74HCS595PW R Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HCS Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74HCS595 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel Voltage - Supply: 2V ~ 6V Output Type: Tri-State Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1352479-SN74HCS595PWR
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HCS
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74HCS595
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Serial to Parallel
Voltage - Supply: 2V ~ 6V
Output Type: Tri-State
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet
Shift Registers - 296-SN74HCS595PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-SN74HCS595PWRCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-SN74HCS595PWRCT-ND
Shift Registers 296-SN74HCS595PWRCT-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-SN74HCS595PWRTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-SN74HCS595PWRTR-ND
Shift Registers 296-SN74HCS595PWRTR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - SN74HCS595PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HCS595PWR
Shift Registers SN74HCS595PWR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Shift Registers - SN74HCS595PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HCS595PWR
Logic - Shift Registers SN74HCS595PWR
SN74HCS595 CORE

SN74HCS595 CORE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HCS595PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HCS595PWR
Integrated Circuits (ICs) - Logic - Shift Registers SN74HCS595PWR
SN74HCS595 CORE

SN74HCS595 CORE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1352479-SN74HCS595PWR 296-SN74HCS595PWRDKR-ND SN74HCS595PWR SN74HCS595PWR SN74HCS595PWR
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics Tri-State 3-State 3-State; Tri-State
Package Type SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 9338DMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LV595D,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +4.6
Output Characteristics 3-State
View Details
10 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details