Texas Instruments SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164PWT

Description
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC164 8-Bit Parallel-Out Serial Shift Registers - SN74HC164PWT - Texas Instruments
Dallas, TX, United States
SN74HC164 8-Bit Parallel-Out Serial Shift Registers
SN74HC164PWT
SN74HC164 8-Bit Parallel-Out Serial Shift Registers SN74HC164PWT
8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 125

8-Bit Parallel-Out Serial Shift Registers 14-TSSOP -40 to 125

Buy Now Datasheet
Shift Registers - 296-31793-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31793-2-ND
Shift Registers 296-31793-2-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Shift Registers - 296-31793-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31793-1-ND
Shift Registers 296-31793-1-ND
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - SN74HC164PWT - 1099852-SN74HC164PWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC164PWT
1099852-SN74HC164PWT
Logic - Logic - Shift Registers - SN74HC164PWT 1099852-SN74HC164PWT
Manufacturer: Texas Instruments Win Source Part Number: 1099852-SN74HC164PWT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099852-SN74HC164PWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
SN74HC164PWT
Counter Shift Registers SN74HC164PWT
Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Counter Shift Registers 8-Bit Parallel-Out Ser Shift Register

Buy Now Datasheet
Logic - Shift Registers - SN74HC164PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74HC164PWT
Logic - Shift Registers SN74HC164PWT
IC SHIFT REGISTER 8BIT 14-TSSOP

IC SHIFT REGISTER 8BIT 14-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74HC164PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74HC164PWT
Integrated Circuits (ICs) - Logic - Shift Registers SN74HC164PWT
IC SHIFT REGISTER 8BIT 14-TSSOP

IC SHIFT REGISTER 8BIT 14-TSSOP

Supplier's Site
Shift Registers - SN74HC164PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74HC164PWT
Shift Registers SN74HC164PWT
Shift Shift Register 1 Element 8 Bit 14-TSSOP

Shift Shift Register 1 Element 8 Bit 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74HC164PWT 296-31793-2-ND 1099852-SN74HC164PWT SN74HC164PWT SN74HC164PWT SN74HC164PWT SN74HC164PWT
Product Name SN74HC164 8-Bit Parallel-Out Serial Shift Registers Shift Registers Logic - Logic - Shift Registers - SN74HC164PWT Counter Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 4035BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Shift Registers - 54178DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
CD4006B-MIL CMOS 18-Stage Static Shift Register - CD4006BF3A - Texas Instruments
Specs
Package Type Other; CDIP
Logic Family CD4000
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers