Texas Instruments SN74LS166A Serial-out shift registers SN74LS166ADE4

Description
Serial-out shift registers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Serial-out shift registers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS166A Serial-out shift registers - SN74LS166ADE4 - Texas Instruments
Dallas, TX, United States
SN74LS166A Serial-out shift registers
SN74LS166ADE4
SN74LS166A Serial-out shift registers SN74LS166ADE4
Serial-out shift registers 16-SOIC 0 to 70

Serial-out shift registers 16-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number SN74LS166ADE4
Product Name SN74LS166A Serial-out shift registers
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4031B CMOS 64-Stage Static Shift Register - CD4031BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 74194PC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
2 suppliers
CD54AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD54AC164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; CDIP
View Details
4 suppliers